Cornell DubilierFilm Paper Film CapacitorsWMF1D27K-F
Description
For New Design: Yes
Capacitance: 2.7 nF
Voltage DC: 100V
Voltage AC: —
Tolerance: -10%/+10%
Min Temp: -55°C
Max Temp: 125°C
dV/dt: 6300
RMS Current: —
ESR: —
Diameter: 4.8mm
Length: 14.3mm
Thickness: —
Width: —
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 2.7 nF
Voltage DC: 100V
Voltage AC: —
Tolerance: -10%/+10%
Min Temp: -55°C
Max Temp: 125°C
dV/dt: 6300
RMS Current: —
ESR: —
Diameter: 4.8mm
Length: 14.3mm
Thickness: —
Width: —
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The WMF1D27K-F is an axial-leaded polyester film/foil capacitor rated for 100 Vdc, with a capacitance of 0.0027 µF and a tolerance of ±10%. It has a maximum length of 14.3 mm and a diameter of 5.0 mm, with terminal leads of 0.5 mm diameter. The part supports a dV/dt rating of 6300 V/µs and operates within a temperature range of -55 °C to 125 °C, with full voltage rating up to 85 °C. It features epoxy-sealed ends, a UL510 polyester tape wrap case, and tin-plated copper-clad steel terminals. The insulation resistance is at least 100,000 MΩ, and the dissipation factor is 0.75% maximum at 25 °C and 1 kHz.
Datasheet Summary Powered by GS/AI
The WMF1D27K-F is an axial-leaded polyester film/foil capacitor rated for 100 Vdc, with a capacitance of 0.0027 µF and a tolerance of ±10%. It has a maximum length of 14.3 mm and a diameter of 5.0 mm, with terminal leads of 0.5 mm diameter. The part supports a dV/dt rating of 6300 V/µs and operates within a temperature range of -55 °C to 125 °C, with full voltage rating up to 85 °C. It features epoxy-sealed ends, a UL510 polyester tape wrap case, and tin-plated copper-clad steel terminals. The insulation resistance is at least 100,000 MΩ, and the dissipation factor is 0.75% maximum at 25 °C and 1 kHz.