Cornell DubilierFilm Paper Film CapacitorsWPP1S22K-F
Description
For New Design: Yes
Capacitance: 22 nF
Voltage DC: 100V
Voltage AC: —
Tolerance: -10%/+10%
Min Temp: -55°C
Max Temp: 105°C
dV/dt: 4200
RMS Current: —
ESR: —
Diameter: 6.9mm
Length: 15.9mm
Thickness: —
Width: —
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 22 nF
Voltage DC: 100V
Voltage AC: —
Tolerance: -10%/+10%
Min Temp: -55°C
Max Temp: 105°C
dV/dt: 4200
RMS Current: —
ESR: —
Diameter: 6.9mm
Length: 15.9mm
Thickness: —
Width: —
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
Type WPP axial-leaded polypropylene film/foil capacitors are designed for high-frequency pulse applications with low ESR and dissipation factor. The WPP1S22K-F part has a capacitance of 0.022 µF, a rated voltage of 100 Vdc (70 Vac), a body diameter of 6.9 mm, and a length of 15.9 mm. It operates continuously from -55 °C to 105 °C without voltage derating, has a maximum dv/dt of 4200 V/µs, and meets RoHS compliance.
Datasheet Summary Powered by GS/AI
Type WPP axial-leaded polypropylene film/foil capacitors are designed for high-frequency pulse applications with low ESR and dissipation factor. The WPP1S22K-F part has a capacitance of 0.022 µF, a rated voltage of 100 Vdc (70 Vac), a body diameter of 6.9 mm, and a length of 15.9 mm. It operates continuously from -55 °C to 105 °C without voltage derating, has a maximum dv/dt of 4200 V/µs, and meets RoHS compliance.