Cornell Dubilier Film Capacitors WMF4S47K-F

Description
CAP FILM 0.047UF 400VDC AXIAL
Datasheet
Description
CAP FILM 0.047UF 400VDC AXIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - WMF4S47K-F - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
WMF4S47K-F
Film Capacitors WMF4S47K-F
CAP FILM 0.047UF 400VDC AXIAL

CAP FILM 0.047UF 400VDC AXIAL

Supplier's Site Datasheet
Capacitor Polyester Film 0.047Uf, 400V, 10%, Axial; Dielectric Type Cornell Dubilier - 66K5034 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 0.047Uf, 400V, 10%, Axial; Dielectric Type Cornell Dubilier
66K5034
Capacitor Polyester Film 0.047Uf, 400V, 10%, Axial; Dielectric Type Cornell Dubilier 66K5034
CAPACITOR POLYESTER FILM 0.047UF, 400V, 10%, AXIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.047µF; Capacitance Tolerance:± 10%; Typical Applications:High Current; Voltage(AC):200V; ESR:- RoHS Compliant: Yes

CAPACITOR POLYESTER FILM 0.047UF, 400V, 10%, AXIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.047µF; Capacitance Tolerance:± 10%; Typical Applications:High Current; Voltage(AC):200V; ESR:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number WMF4S47K-F 66K5034
Product Name Film Capacitors Capacitor Polyester Film 0.047Uf, 400V, 10%, Axial; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polyester; Polyester Film / Foil PET
Capacitance Range 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-707-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C135U7R5DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725504 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details