Cornell DubilierFilm Paper Film CapacitorsWPP1W3K-F
Description
For New Design: Yes
Capacitance: 3 µF
Voltage DC: 100V
Voltage AC: —
Tolerance: -10%/+10%
Min Temp: -55°C
Max Temp: 105°C
dV/dt: 1100
RMS Current: —
ESR: —
Diameter: 26.2mm
Length: 50.8mm
Thickness: —
Width: —
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 3 µF
Voltage DC: 100V
Voltage AC: —
Tolerance: -10%/+10%
Min Temp: -55°C
Max Temp: 105°C
dV/dt: 1100
RMS Current: —
ESR: —
Diameter: 26.2mm
Length: 50.8mm
Thickness: —
Width: —
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
Type WPP axial-leaded polypropylene film/foil capacitors are designed for high-frequency pulse applications with low ESR and dissipation factor. The WPP1W3K-F part has a capacitance of 3.0 µF, a rated voltage of 100 Vdc (70 Vac), a body diameter of 26.2 mm (1.030 inches), and a length of 50.8 mm (2.000 inches). It operates continuously from -55 °C to 105 °C without voltage derating, and meets an insulation resistance of 100,000 MΩ × µF with a maximum dissipation factor of 0.1% at 25 °C and 1 kHz. The part is RoHS compliant and features an axial lead configuration with epoxy end seals.
Datasheet Summary Powered by GS/AI
Type WPP axial-leaded polypropylene film/foil capacitors are designed for high-frequency pulse applications with low ESR and dissipation factor. The WPP1W3K-F part has a capacitance of 3.0 µF, a rated voltage of 100 Vdc (70 Vac), a body diameter of 26.2 mm (1.030 inches), and a length of 50.8 mm (2.000 inches). It operates continuously from -55 °C to 105 °C without voltage derating, and meets an insulation resistance of 100,000 MΩ × µF with a maximum dissipation factor of 0.1% at 25 °C and 1 kHz. The part is RoHS compliant and features an axial lead configuration with epoxy end seals.