Cornell Dubilier Film Paper Film Capacitors WMF05W2K-F

Description
For New Design: Yes Capacitance: 2 µF Voltage DC: 50V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 660 RMS Current: — ESR: — Diameter: 16.8mm Length: 41.3mm Thickness: — Width: —
Request a Quote Datasheet
Description
For New Design: Yes Capacitance: 2 µF Voltage DC: 50V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 660 RMS Current: — ESR: — Diameter: 16.8mm Length: 41.3mm Thickness: — Width: —
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - WMF05W2K-F - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
WMF05W2K-F
Film Paper Film Capacitors WMF05W2K-F
For New Design: Yes Capacitance: 2 µF Voltage DC: 50V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 660 RMS Current: — ESR: — Diameter: 16.8mm Length: 41.3mm Thickness: — Width: —
  • For New Design: Yes
  • Capacitance: 2 µF
  • Voltage DC: 50V
  • Voltage AC: —
  • Tolerance: -10%/+10%
  • Min Temp: -55°C
  • Max Temp: 125°C
  • dV/dt: 660
  • RMS Current: —
  • ESR: —
  • Diameter: 16.8mm
  • Length: 41.3mm
  • Thickness: —
  • Width: —
Supplier's Site Datasheet
Capacitors - Film Capacitors - WMF05W2K-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
WMF05W2K-F
Capacitors - Film Capacitors WMF05W2K-F
CAP FILM 2UF 10% 50VDC AXIAL

CAP FILM 2UF 10% 50VDC AXIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number WMF05W2K-F WMF05W2K-F
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Paper Polyester; Polyester
Capacitance Range 2 microF 2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PPS850KD21 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101C153U100EE2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Film Paper Film Capacitors - 104PSB202K2H - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers