Cornell DubilierFilm Paper Film CapacitorsZ76S4824MN
Description
For New Design: Yes
Capacitance: 24 µF
Voltage AC: 480V
Tolerance: -3%/+3%
Min Temp: -40°C
Max Temp: 105°C
Length: —
Diameter: 2.5 in.
Width: —
Height: 3.15 in.
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 24 µF
Voltage AC: 480V
Tolerance: -3%/+3%
Min Temp: -40°C
Max Temp: 105°C
Length: —
Diameter: 2.5 in.
Width: —
Height: 3.15 in.
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The Z76S4824MN is a film capacitor designed for high intensity discharge (HID) and sign ballast lighting, rated for 480 VAC and 24 µF capacitance with a tolerance of ±3%. It features a metal case, 18 AWG wire leads, and is rated for operation up to 105°C with a minimum life of 60,000 hours. The unit has a case height of 3.15 in. (80.0 mm) and a base size of T, complying with UL-810 fault current protection and UL/cUL approvals. It is RoHS compliant and constructed to EIA-456-A standards.
Datasheet Summary Powered by GS/AI
The Z76S4824MN is a film capacitor designed for high intensity discharge (HID) and sign ballast lighting, rated for 480 VAC and 24 µF capacitance with a tolerance of ±3%. It features a metal case, 18 AWG wire leads, and is rated for operation up to 105°C with a minimum life of 60,000 hours. The unit has a case height of 3.15 in. (80.0 mm) and a base size of T, complying with UL-810 fault current protection and UL/cUL approvals. It is RoHS compliant and constructed to EIA-456-A standards.
For New Design: Yes
Capacitance: 24 µF
Voltage AC: 480V
Tolerance: -3%/+3%
Min Temp: -40°C
Max Temp: 105°C
Length: —
Diameter: 2.5 in.
Width: —
Height: 3.15 in.