Cornell DubilierFilm Paper Film CapacitorsZ50S4405M
Description
For New Design: Yes
Capacitance: 5 µF
Voltage AC: 440V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Width: 1.31 in.
Height: 2.12 in.
Length: 2.16 in.
Diameter: —
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 5 µF
Voltage AC: 440V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Width: 1.31 in.
Height: 2.12 in.
Length: 2.16 in.
Diameter: —
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The Z50S4405M is an oil-filled, metal-can AC film capacitor for motor run, UPS, and general-purpose applications, rated for 440 VAC at 70°C with a capacitance of 5 µF and a tolerance of ±10%. It features a UL-approved pressure-sensitive interrupter for end-of-life circuit interruption and is filled with ESO (Epoxidized Soybean Oil) for enhanced reliability. The case dimensions are 2.12 inches in height and 1.56 inches in base size, constructed in a round oil-filled metal can design. It complies with UL 810 and EIA-456-A standards and is RoHS compliant.
Datasheet Summary Powered by GS/AI
The Z50S4405M is an oil-filled, metal-can AC film capacitor for motor run, UPS, and general-purpose applications, rated for 440 VAC at 70°C with a capacitance of 5 µF and a tolerance of ±10%. It features a UL-approved pressure-sensitive interrupter for end-of-life circuit interruption and is filled with ESO (Epoxidized Soybean Oil) for enhanced reliability. The case dimensions are 2.12 inches in height and 1.56 inches in base size, constructed in a round oil-filled metal can design. It complies with UL 810 and EIA-456-A standards and is RoHS compliant.
For New Design: Yes
Capacitance: 5 µF
Voltage AC: 440V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Width: 1.31 in.
Height: 2.12 in.
Length: 2.16 in.
Diameter: —