Cornell DubilierFilm Paper Film CapacitorsZ26S3780W01
Description
For New Design: Yes
Capacitance: 70 µF
Capacitance, Secondary: 10 µF
Voltage AC: 370V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Diameter: 2.5 in.
Height: 4.33 in.
Length: —
Width: —
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 70 µF
Capacitance, Secondary: 10 µF
Voltage AC: 370V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Diameter: 2.5 in.
Height: 4.33 in.
Length: —
Width: —
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The Z26S3780W01 is a dual-rated motor run capacitor designed for HVAC applications, combining 70 μF for fan operation and 10 μF for compressor use at 370 VAC. It features a round, oil-filled metal can with a mounting stud, measuring 4.33 inches in height and 3.75 inches in base diameter. The capacitor is rated for a 70°C case temperature, operates from -40°C to 70°C, and includes a UL-approved pressure-sensitive interrupter. It complies with UL 810 and EIA-456-A standards and is RoHS compliant.
Datasheet Summary Powered by GS/AI
The Z26S3780W01 is a dual-rated motor run capacitor designed for HVAC applications, combining 70 μF for fan operation and 10 μF for compressor use at 370 VAC. It features a round, oil-filled metal can with a mounting stud, measuring 4.33 inches in height and 3.75 inches in base diameter. The capacitor is rated for a 70°C case temperature, operates from -40°C to 70°C, and includes a UL-approved pressure-sensitive interrupter. It complies with UL 810 and EIA-456-A standards and is RoHS compliant.
For New Design: Yes
Capacitance: 70 µF
Capacitance, Secondary: 10 µF
Voltage AC: 370V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Diameter: 2.5 in.
Height: 4.33 in.
Length: —
Width: —