Cornell Dubilier Film Paper Film Capacitors Z50S4403M

Description
For New Design: Yes Capacitance: 3 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: 1.31 in. Height: 1.56 in. Length: 2.16 in. Diameter: —
Request a Quote Datasheet
Description
For New Design: Yes Capacitance: 3 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: 1.31 in. Height: 1.56 in. Length: 2.16 in. Diameter: —
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - Z50S4403M - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
Z50S4403M
Film Paper Film Capacitors Z50S4403M
For New Design: Yes Capacitance: 3 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: 1.31 in. Height: 1.56 in. Length: 2.16 in. Diameter: —
  • For New Design: Yes
  • Capacitance: 3 µF
  • Voltage AC: 440V
  • Tolerance: -10%/+10%
  • Min Temp: -40°C
  • Max Temp: 70°C
  • Width: 1.31 in.
  • Height: 1.56 in.
  • Length: 2.16 in.
  • Diameter: —
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number Z50S4403M
Product Name Film Paper Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 70 C (-40 to 158 F)
Electrostatic Capacitors Paper
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PPA152KS - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Film Paper Film Capacitors - 106MTB063KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details