Cornell Dubilier Capacitor Polyester Film, 2200Pf, 400V, 10%, Axial; Dielectric Type Cornell Dubilier WMF4D22K

Description
CAPACITOR POLYESTER FILM, 2200PF, 400V, 10%, AXIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Axial Leaded; Capacitance:2200pF; Capacitance Tolerance:± 10%; Typical Applications:High Current; Voltage(AC):-; ESR:- RoHS Compliant: No
Description
CAPACITOR POLYESTER FILM, 2200PF, 400V, 10%, AXIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Axial Leaded; Capacitance:2200pF; Capacitance Tolerance:± 10%; Typical Applications:High Current; Voltage(AC):-; ESR:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polyester Film, 2200Pf, 400V, 10%, Axial; Dielectric Type Cornell Dubilier - 32H4850 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film, 2200Pf, 400V, 10%, Axial; Dielectric Type Cornell Dubilier
32H4850
Capacitor Polyester Film, 2200Pf, 400V, 10%, Axial; Dielectric Type Cornell Dubilier 32H4850
CAPACITOR POLYESTER FILM, 2200PF, 400V, 10%, AXIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Axial Leaded; Capacitance:2200pF; Capacitance Tolerance:± 10%; Typical Applications:High Current; Voltage(AC):-; ESR:- RoHS Compliant: No

CAPACITOR POLYESTER FILM, 2200PF, 400V, 10%, AXIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Axial Leaded; Capacitance:2200pF; Capacitance Tolerance:± 10%; Typical Applications:High Current; Voltage(AC):-; ESR:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 32H4850
Product Name Capacitor Polyester Film, 2200Pf, 400V, 10%, Axial; Dielectric Type Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C553U020AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C11CF1R0C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1908680 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details