Cornell DubilierFilm Paper Film CapacitorsWMF05W4K-F
Description
For New Design: Yes
Capacitance: 4 µF
Voltage DC: 50V
Voltage AC: —
Tolerance: -10%/+10%
Min Temp: -55°C
Max Temp: 125°C
dV/dt: 310
RMS Current: —
ESR: —
Diameter: 20.9mm
Length: 46.3mm
Thickness: —
Width: —
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 4 µF
Voltage DC: 50V
Voltage AC: —
Tolerance: -10%/+10%
Min Temp: -55°C
Max Temp: 125°C
dV/dt: 310
RMS Current: —
ESR: —
Diameter: 20.9mm
Length: 46.3mm
Thickness: —
Width: —
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The WMF05W4K-F is an axial-leaded polyester film/foil capacitor rated for 50 Vdc with a capacitance of 4.0 µF and a tolerance of ±10%. It measures 20.9 mm in diameter and 46.3 mm in length, with a terminal diameter of 1.0 mm. The capacitor supports a dV/dt of 310 V/µs, operates within a temperature range of -55 °C to 125 °C, and is derated linearly to 50% of rated voltage at 125 °C. It features an insulation resistance of 100,000 MΩ minimum, a dissipation factor of 0.75% maximum at 25 °C and 1 kHz, and is constructed with UL510 polyester tape wrap and UL94V-0 epoxy fill. The terminals are tin-plated copper-clad steel.
Datasheet Summary Powered by GS/AI
The WMF05W4K-F is an axial-leaded polyester film/foil capacitor rated for 50 Vdc with a capacitance of 4.0 µF and a tolerance of ±10%. It measures 20.9 mm in diameter and 46.3 mm in length, with a terminal diameter of 1.0 mm. The capacitor supports a dV/dt of 310 V/µs, operates within a temperature range of -55 °C to 125 °C, and is derated linearly to 50% of rated voltage at 125 °C. It features an insulation resistance of 100,000 MΩ minimum, a dissipation factor of 0.75% maximum at 25 °C and 1 kHz, and is constructed with UL510 polyester tape wrap and UL94V-0 epoxy fill. The terminals are tin-plated copper-clad steel.