Cornell Dubilier Film Paper Film Capacitors WMF1P47K-F

Description
For New Design: Yes Capacitance: 470 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 840 RMS Current: — ESR: — Diameter: 12.5mm Length: 31.7mm Thickness: — Width: —
Request a Quote Datasheet
Description
For New Design: Yes Capacitance: 470 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 840 RMS Current: — ESR: — Diameter: 12.5mm Length: 31.7mm Thickness: — Width: —
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - WMF1P47K-F - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
WMF1P47K-F
Film Paper Film Capacitors WMF1P47K-F
For New Design: Yes Capacitance: 470 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 840 RMS Current: — ESR: — Diameter: 12.5mm Length: 31.7mm Thickness: — Width: —
  • For New Design: Yes
  • Capacitance: 470 nF
  • Voltage DC: 100V
  • Voltage AC: —
  • Tolerance: -10%/+10%
  • Min Temp: -55°C
  • Max Temp: 125°C
  • dV/dt: 840
  • RMS Current: —
  • ESR: —
  • Diameter: 12.5mm
  • Length: 31.7mm
  • Thickness: —
  • Width: —
Supplier's Site Datasheet
Film Capacitors - 338-4281-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
338-4281-ND
Film Capacitors 338-4281-ND
0.47µF Film Capacitor 65V 100V Polyester Axial

0.47µF Film Capacitor 65V 100V Polyester Axial

Buy Now Datasheet
Film Capacitors - 2002-WMF1P47K-F - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Film Capacitors
2002-WMF1P47K-F
Film Capacitors 2002-WMF1P47K-F
Polyester Film Capacitors 0.47µF 100V

Polyester Film Capacitors 0.47µF 100V

Supplier's Site Datasheet
Capacitors - Film Capacitors - WMF1P47K-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
WMF1P47K-F
Capacitors - Film Capacitors WMF1P47K-F
CAP FILM 0.47UF 10% 100VDC AXIAL

CAP FILM 0.47UF 10% 100VDC AXIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number WMF1P47K-F 338-4281-ND 2002-WMF1P47K-F WMF1P47K-F
Product Name Film Paper Film Capacitors Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Paper Polyester Polyester Polyester; Polyester
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C523U025EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101C562U100CC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5600 microF
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 2002-101C552U040AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers