Cornell DubilierFilm Paper Film CapacitorsZ50S3706M
Description
For New Design: Yes
Capacitance: 6 µF
Voltage AC: 370V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Width: 1.31 in.
Height: 2.38 in.
Length: 2.16 in.
Diameter: —
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 6 µF
Voltage AC: 370V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Width: 1.31 in.
Height: 2.38 in.
Length: 2.16 in.
Diameter: —
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The Z50S3706M is an oil-filled, metal-case AC film capacitor for motor run and general purpose applications, rated for 370 VAC at 70°C with a capacitance of 6 µF and a tolerance of ±10%. It features a UL-approved pressure-sensitive interrupter and is filled with ESO (epoxidized soybean oil) for enhanced reliability. The case dimensions are 1.56 inches (39.6 mm) in base size and 2.38 inches (60.5 mm) in height. It complies with EIA-456-A and UL810 standards, and is RoHS compliant.
Datasheet Summary Powered by GS/AI
The Z50S3706M is an oil-filled, metal-case AC film capacitor for motor run and general purpose applications, rated for 370 VAC at 70°C with a capacitance of 6 µF and a tolerance of ±10%. It features a UL-approved pressure-sensitive interrupter and is filled with ESO (epoxidized soybean oil) for enhanced reliability. The case dimensions are 1.56 inches (39.6 mm) in base size and 2.38 inches (60.5 mm) in height. It complies with EIA-456-A and UL810 standards, and is RoHS compliant.
For New Design: Yes
Capacitance: 6 µF
Voltage AC: 370V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Width: 1.31 in.
Height: 2.38 in.
Length: 2.16 in.
Diameter: —