Cornell DubilierFilm Paper Film CapacitorsZ92S2452MN
Description
For New Design: Yes
Capacitance: 52 µF
Voltage AC: 240V
Tolerance: -3%/+3%
Min Temp: -40°C
Max Temp: 105°C
Length: 2.69 in.
Diameter: —
Width: 1.56 in.
Height: 3.75 in.
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 52 µF
Voltage AC: 240V
Tolerance: -3%/+3%
Min Temp: -40°C
Max Temp: 105°C
Length: 2.69 in.
Diameter: —
Width: 1.56 in.
Height: 3.75 in.
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The Z92S2452MN is an oil-filled film capacitor designed for high intensity discharge (HID) lighting applications, rated for 52 µF at 240 VAC with a capacitance tolerance of ±3%. It operates within a temperature range of -40°C to +105°C and features 18 AWG wire leads. The capacitor is housed in a metal case with a base size of 3.75 inches (95.3 mm) in height and is built to UL-810 standards for fault current protection. It meets EIA-456-A specifications and is RoHS compliant, with a minimum operational life of 60,000 hours at 105°C.
Datasheet Summary Powered by GS/AI
The Z92S2452MN is an oil-filled film capacitor designed for high intensity discharge (HID) lighting applications, rated for 52 µF at 240 VAC with a capacitance tolerance of ±3%. It operates within a temperature range of -40°C to +105°C and features 18 AWG wire leads. The capacitor is housed in a metal case with a base size of 3.75 inches (95.3 mm) in height and is built to UL-810 standards for fault current protection. It meets EIA-456-A specifications and is RoHS compliant, with a minimum operational life of 60,000 hours at 105°C.
For New Design: Yes
Capacitance: 52 µF
Voltage AC: 240V
Tolerance: -3%/+3%
Min Temp: -40°C
Max Temp: 105°C
Length: 2.69 in.
Diameter: —
Width: 1.56 in.
Height: 3.75 in.