Cornell DubilierFilm Paper Film CapacitorsZ26S3765W01
Description
For New Design: Yes
Capacitance: 55 µF
Capacitance, Secondary: 10 µF
Voltage AC: 370V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Diameter: 2.5 in.
Height: 3.75 in.
Length: —
Width: —
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 55 µF
Capacitance, Secondary: 10 µF
Voltage AC: 370V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Diameter: 2.5 in.
Height: 3.75 in.
Length: —
Width: —
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The Z26S3765W01 is a dual-rated motor run capacitor for HVAC applications, providing 55 μF and 10 μF capacitance values at 370 VAC, designed for 70°C case temperature operation. It features an oil-filled metal can with a three-terminal design for fan, hermetic compressor, and common connections. The capacitor incorporates a UL-approved pressure-sensitive interrupter and is filled with Epoxidized Soybean Oil (ESO) for enhanced reliability and thermal performance. It meets UL 810 and EIA-456-A standards, operates from -40°C to +70°C, and has a diameter of 3.75 inches and height of 95.3 mm. The product is RoHS compliant and certified to UL, cUL, CE2, and IEC 60252.
Datasheet Summary Powered by GS/AI
The Z26S3765W01 is a dual-rated motor run capacitor for HVAC applications, providing 55 μF and 10 μF capacitance values at 370 VAC, designed for 70°C case temperature operation. It features an oil-filled metal can with a three-terminal design for fan, hermetic compressor, and common connections. The capacitor incorporates a UL-approved pressure-sensitive interrupter and is filled with Epoxidized Soybean Oil (ESO) for enhanced reliability and thermal performance. It meets UL 810 and EIA-456-A standards, operates from -40°C to +70°C, and has a diameter of 3.75 inches and height of 95.3 mm. The product is RoHS compliant and certified to UL, cUL, CE2, and IEC 60252.
For New Design: Yes
Capacitance: 55 µF
Capacitance, Secondary: 10 µF
Voltage AC: 370V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Diameter: 2.5 in.
Height: 3.75 in.
Length: —
Width: —