Cornell DubilierFilm Paper Film CapacitorsZ73S3008MN
Description
For New Design: Yes
Capacitance: 8 µF
Voltage AC: 300V
Tolerance: -3%/+3%
Min Temp: -40°C
Max Temp: 105°C
Length: —
Diameter: 1.75 in.
Width: —
Height: 2.17 in.
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 8 µF
Voltage AC: 300V
Tolerance: -3%/+3%
Min Temp: -40°C
Max Temp: 105°C
Length: —
Diameter: 1.75 in.
Width: —
Height: 2.17 in.
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The Z73S3008MN is an oil-filled, round metal case film capacitor designed for high intensity discharge (HID) lighting applications, rated for 300 VAC and 60,000 hours of operation at a case temperature of 90°C. It has a capacitance of 8 µF with a tolerance of ±3%, operates within a temperature range of -40°C to +105°C, and features 18 AWG wire lead termination. The unit measures 2.17 inches (55.1 mm) in height and is constructed to meet EIA-456-A standards, UL-810 fault current protection, and is UL and cUL approved. It is RoHS compliant and designed for use in HID magnetic ballast kits, street lighting, and similar applications.
Datasheet Summary Powered by GS/AI
The Z73S3008MN is an oil-filled, round metal case film capacitor designed for high intensity discharge (HID) lighting applications, rated for 300 VAC and 60,000 hours of operation at a case temperature of 90°C. It has a capacitance of 8 µF with a tolerance of ±3%, operates within a temperature range of -40°C to +105°C, and features 18 AWG wire lead termination. The unit measures 2.17 inches (55.1 mm) in height and is constructed to meet EIA-456-A standards, UL-810 fault current protection, and is UL and cUL approved. It is RoHS compliant and designed for use in HID magnetic ballast kits, street lighting, and similar applications.
For New Design: Yes
Capacitance: 8 µF
Voltage AC: 300V
Tolerance: -3%/+3%
Min Temp: -40°C
Max Temp: 105°C
Length: —
Diameter: 1.75 in.
Width: —
Height: 2.17 in.