Cornell DubilierFilm Paper Film CapacitorsZ23S2425M50N
Description
For New Design: Yes
Capacitance: 25 µF
Voltage AC: 240V
Tolerance: -6%/+6%
Min Temp: -40°C
Max Temp: 70°C
Width: —
Height: 2.56 in.
Length: —
Diameter: 1.75 in.
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 25 µF
Voltage AC: 240V
Tolerance: -6%/+6%
Min Temp: -40°C
Max Temp: 70°C
Width: —
Height: 2.56 in.
Length: —
Diameter: 1.75 in.
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The Z23S2425M50N is a round, oil-filled aluminum case UPS capacitor rated for 240 VAC, 25 µF capacitance, and 60,000 hour duty at 70°C. It has a case height of 2.56 inches and a base diameter of 1.75 inches. The part meets UL and cUL standards, operates within a temperature range of -40°C to +70°C, and is RoHS compliant. It is constructed with metalized polypropylene film and includes proprietary pressure-sensitive interrupter technology for fault current protection.
Datasheet Summary Powered by GS/AI
The Z23S2425M50N is a round, oil-filled aluminum case UPS capacitor rated for 240 VAC, 25 µF capacitance, and 60,000 hour duty at 70°C. It has a case height of 2.56 inches and a base diameter of 1.75 inches. The part meets UL and cUL standards, operates within a temperature range of -40°C to +70°C, and is RoHS compliant. It is constructed with metalized polypropylene film and includes proprietary pressure-sensitive interrupter technology for fault current protection.
For New Design: Yes
Capacitance: 25 µF
Voltage AC: 240V
Tolerance: -6%/+6%
Min Temp: -40°C
Max Temp: 70°C
Width: —
Height: 2.56 in.
Length: —
Diameter: 1.75 in.