Cornell DubilierFilm Paper Film CapacitorsZ93S3040MN
Description
For New Design: Yes
Capacitance: 40 µF
Voltage AC: 300V
Tolerance: -3%/+3%
Min Temp: -40°C
Max Temp: 105°C
Length: 2.91 in.
Diameter: —
Width: 1.91 in.
Height: 3.25 in.
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 40 µF
Voltage AC: 300V
Tolerance: -3%/+3%
Min Temp: -40°C
Max Temp: 105°C
Length: 2.91 in.
Diameter: —
Width: 1.91 in.
Height: 3.25 in.
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The Z93S3040MN is an oil-filled, oval metal case film capacitor designed for HID lighting applications, rated for 300 VAC and 90°C case temperature, with a capacitance of 40 µF and a tolerance of ±3%. It operates between -40°C and +105°C and meets UL and cUL safety standards. The capacitor features 18 AWG wire lead termination and is constructed to a minimum life of 60,000 hours. Its dimensions are 3.25 inches in height and a base size of C, measuring 3.13 inches by 3.13 inches. It complies with EIA-456-A standards and UL-810 fault current protection requirements.
Datasheet Summary Powered by GS/AI
The Z93S3040MN is an oil-filled, oval metal case film capacitor designed for HID lighting applications, rated for 300 VAC and 90°C case temperature, with a capacitance of 40 µF and a tolerance of ±3%. It operates between -40°C and +105°C and meets UL and cUL safety standards. The capacitor features 18 AWG wire lead termination and is constructed to a minimum life of 60,000 hours. Its dimensions are 3.25 inches in height and a base size of C, measuring 3.13 inches by 3.13 inches. It complies with EIA-456-A standards and UL-810 fault current protection requirements.
For New Design: Yes
Capacitance: 40 µF
Voltage AC: 300V
Tolerance: -3%/+3%
Min Temp: -40°C
Max Temp: 105°C
Length: 2.91 in.
Diameter: —
Width: 1.91 in.
Height: 3.25 in.