Cornell DubilierFilm Paper Film CapacitorsZ26S4445W05
Description
For New Design: Yes
Capacitance: 40 µF
Capacitance, Secondary: 5 µF
Voltage AC: 440V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Diameter: 2.5 in.
Height: 3.54 in.
Length: —
Width: —
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 40 µF
Capacitance, Secondary: 5 µF
Voltage AC: 440V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Diameter: 2.5 in.
Height: 3.54 in.
Length: —
Width: —
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
Z26S4445W05 is a dual-rated motor run capacitor designed for HVAC and UPS applications, with capacitance ratings of 40 µF and 5 µF at 440 VAC, operating within a temperature range of -40°C to 70°C. It is housed in an oil-filled metal can with a base size of 3.54 in. (89.9 mm) and features a three-terminal design for fan, compressor (Herm), and common connections. The capacitor incorporates a UL-approved pressure-sensitive interrupter for end-of-life circuit disconnection and is filled with ESO (epoxidized soybean oil) for enhanced reliability. It complies with UL810 and EIA-456-A standards and is RoHS compliant.
Datasheet Summary Powered by GS/AI
Z26S4445W05 is a dual-rated motor run capacitor designed for HVAC and UPS applications, with capacitance ratings of 40 µF and 5 µF at 440 VAC, operating within a temperature range of -40°C to 70°C. It is housed in an oil-filled metal can with a base size of 3.54 in. (89.9 mm) and features a three-terminal design for fan, compressor (Herm), and common connections. The capacitor incorporates a UL-approved pressure-sensitive interrupter for end-of-life circuit disconnection and is filled with ESO (epoxidized soybean oil) for enhanced reliability. It complies with UL810 and EIA-456-A standards and is RoHS compliant.
For New Design: Yes
Capacitance: 40 µF
Capacitance, Secondary: 5 µF
Voltage AC: 440V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Diameter: 2.5 in.
Height: 3.54 in.
Length: —
Width: —