Cornell DubilierFilm Paper Film CapacitorsZ73S3305MN
Description
For New Design: Yes
Capacitance: 5 µF
Voltage AC: 330V
Tolerance: -3%/+3%
Min Temp: -40°C
Max Temp: 105°C
Length: —
Diameter: 1.75 in.
Width: —
Height: 2.25 in.
Cornell Dubilier
Done
Request a Quote
Email Supplier
Datasheet
Description
For New Design: Yes
Capacitance: 5 µF
Voltage AC: 330V
Tolerance: -3%/+3%
Min Temp: -40°C
Max Temp: 105°C
Length: —
Diameter: 1.75 in.
Width: —
Height: 2.25 in.
For New Design: Yes
Capacitance: 5 µF
Voltage AC: 330V
Tolerance: -3%/+3%
Min Temp: -40°C
Max Temp: 105°C
Length: —
Diameter: 1.75 in.
Width: —
Height: 2.25 in.