Cornell DubilierFilm Paper Film CapacitorsZ24S4440M
Description
For New Design: Yes
Capacitance: 40 µF
Voltage AC: 440V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Width: —
Height: 4.33 in.
Length: —
Diameter: 2 in.
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 40 µF
Voltage AC: 440V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Width: —
Height: 4.33 in.
Length: —
Diameter: 2 in.
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The Z24S4440M is an oil-filled, metal-case AC film capacitor designed for motor run, UPS, and general purpose applications. It has a capacitance of 40 µF, a rated AC voltage of 440 VAC, and operates within a temperature range of -40°C to +70°C. The capacitor features a UL-approved pressure-sensitive interrupter for end-of-life circuit disconnect and is filled with ESO (epoxidized soybean oil) dielectric fluid. It meets UL810 and EIA-456-A performance standards and is RoHS compliant. The case height is 4.33 inches (110.0 mm), with a base size designation of S.
Datasheet Summary Powered by GS/AI
The Z24S4440M is an oil-filled, metal-case AC film capacitor designed for motor run, UPS, and general purpose applications. It has a capacitance of 40 µF, a rated AC voltage of 440 VAC, and operates within a temperature range of -40°C to +70°C. The capacitor features a UL-approved pressure-sensitive interrupter for end-of-life circuit disconnect and is filled with ESO (epoxidized soybean oil) dielectric fluid. It meets UL810 and EIA-456-A performance standards and is RoHS compliant. The case height is 4.33 inches (110.0 mm), with a base size designation of S.
For New Design: Yes
Capacitance: 40 µF
Voltage AC: 440V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Width: —
Height: 4.33 in.
Length: —
Diameter: 2 in.