Cornell Dubilier Film Paper Film Capacitors Z93S4828PN

Description
For New Design: Yes Capacitance: 28 µF Voltage AC: 480V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: 2.91 in. Diameter: — Width: 1.91 in. Height: 3.88 in.
Request a Quote
Description
For New Design: Yes Capacitance: 28 µF Voltage AC: 480V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: 2.91 in. Diameter: — Width: 1.91 in. Height: 3.88 in.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Z93S4828PN is a film capacitor designed for sign ballast lighting applications, operating at 525 VAC with a capacitance of 28 µF and a tolerance of ±3%. It features a metal case, 18 AWG wire leads, and is rated for operation up to 105°C. The unit measures 3.88 inches (98.6 mm) in height and complies with UL-810 fault current protection and RoHS standards. It is constructed with film/foil technology and certified under UL and cUL standards.

Datasheet Summary
Powered by GS/AI

The Z93S4828PN is a film capacitor designed for sign ballast lighting applications, operating at 525 VAC with a capacitance of 28 µF and a tolerance of ±3%. It features a metal case, 18 AWG wire leads, and is rated for operation up to 105°C. The unit measures 3.88 inches (98.6 mm) in height and complies with UL-810 fault current protection and RoHS standards. It is constructed with film/foil technology and certified under UL and cUL standards.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - Z93S4828PN - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
Z93S4828PN
Film Paper Film Capacitors Z93S4828PN
For New Design: Yes Capacitance: 28 µF Voltage AC: 480V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: 2.91 in. Diameter: — Width: 1.91 in. Height: 3.88 in.
  • For New Design: Yes
  • Capacitance: 28 µF
  • Voltage AC: 480V
  • Tolerance: -3%/+3%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Length: 2.91 in.
  • Diameter: —
  • Width: 1.91 in.
  • Height: 3.88 in.
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number Z93S4828PN
Product Name Film Paper Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrostatic Capacitors Paper
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C183U7R5AA0A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Film Paper Film Capacitors - 105RSB202K2J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Aluminum Electrolytic Capacitors - 338-101622U040AJ2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Aluminum Electrolytic - 101C243U050EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details