Cornell DubilierFilm Paper Film CapacitorsZ23S3715M
Description
For New Design: Yes
Capacitance: 15 µF
Voltage AC: 370V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Width: —
Height: 2.56 in.
Length: —
Diameter: 1.75 in.
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 15 µF
Voltage AC: 370V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Width: —
Height: 2.56 in.
Length: —
Diameter: 1.75 in.
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
CDE SuperMet Z23S3715M is an oil-filled, AC film capacitor for motor run, UPS, and general purpose applications, housed in a 1.75-inch round metal can with a height of 2.56 inches. It has a capacitance of 15 µF, a rated voltage of 370 VAC, and operates within a temperature range of -40°C to 70°C. The capacitor meets EIA-456-A and UL-810 standards, incorporates a UL-approved pressure-sensitive interrupter, and uses epoxidized soybean oil as the dielectric fluid. It is RoHS compliant and designed for 60,000-hour duty life at 70°C.
Datasheet Summary Powered by GS/AI
CDE SuperMet Z23S3715M is an oil-filled, AC film capacitor for motor run, UPS, and general purpose applications, housed in a 1.75-inch round metal can with a height of 2.56 inches. It has a capacitance of 15 µF, a rated voltage of 370 VAC, and operates within a temperature range of -40°C to 70°C. The capacitor meets EIA-456-A and UL-810 standards, incorporates a UL-approved pressure-sensitive interrupter, and uses epoxidized soybean oil as the dielectric fluid. It is RoHS compliant and designed for 60,000-hour duty life at 70°C.
For New Design: Yes
Capacitance: 15 µF
Voltage AC: 370V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Width: —
Height: 2.56 in.
Length: —
Diameter: 1.75 in.