Cornell Dubilier Film Paper Film Capacitors WMF1S47K-F

Description
For New Design: Yes Capacitance: 47 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 2100 RMS Current: — ESR: — Diameter: 6.5mm Length: 20.6mm Thickness: — Width: —
Request a Quote
Description
For New Design: Yes Capacitance: 47 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 2100 RMS Current: — ESR: — Diameter: 6.5mm Length: 20.6mm Thickness: — Width: —
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The WMF1S47K-F is an axial-leaded polyester film capacitor with a capacitance of 0.047 µF, rated for 100 Vdc, and a capacitance tolerance of ±10%. It has a maximum diameter of 6.5 mm and a length of 20.6 mm, with terminal diameter of 0.6 mm. The component supports a dV/dt of 2100 V/µs, operates across a temperature range of -55 °C to 125 °C, and meets the UL94V-0 epoxy fill and UL510 polyester tape wrap construction standards. Insulation resistance is specified at 100,000 MΩ minimum, and dissipation factor is 0.75% maximum at 1 kHz and 25 °C.

Datasheet Summary
Powered by GS/AI

The WMF1S47K-F is an axial-leaded polyester film capacitor with a capacitance of 0.047 µF, rated for 100 Vdc, and a capacitance tolerance of ±10%. It has a maximum diameter of 6.5 mm and a length of 20.6 mm, with terminal diameter of 0.6 mm. The component supports a dV/dt of 2100 V/µs, operates across a temperature range of -55 °C to 125 °C, and meets the UL94V-0 epoxy fill and UL510 polyester tape wrap construction standards. Insulation resistance is specified at 100,000 MΩ minimum, and dissipation factor is 0.75% maximum at 1 kHz and 25 °C.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - WMF1S47K-F - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
WMF1S47K-F
Film Paper Film Capacitors WMF1S47K-F
For New Design: Yes Capacitance: 47 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 2100 RMS Current: — ESR: — Diameter: 6.5mm Length: 20.6mm Thickness: — Width: —
  • For New Design: Yes
  • Capacitance: 47 nF
  • Voltage DC: 100V
  • Voltage AC: —
  • Tolerance: -10%/+10%
  • Min Temp: -55°C
  • Max Temp: 125°C
  • dV/dt: 2100
  • RMS Current: —
  • ESR: —
  • Diameter: 6.5mm
  • Length: 20.6mm
  • Thickness: —
  • Width: —
Supplier's Site Datasheet
Film Capacitors - 2002-WMF1S47K-F - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Film Capacitors
2002-WMF1S47K-F
Film Capacitors 2002-WMF1S47K-F
Polyester Film Capacitors 0.047µF 100V

Polyester Film Capacitors 0.047µF 100V

Supplier's Site Datasheet
Film Capacitors - 338-3360-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
338-3360-ND
Film Capacitors 338-3360-ND
0.047µF Film Capacitor 65V 100V Polyester Axial

0.047µF Film Capacitor 65V 100V Polyester Axial

Buy Now Datasheet
Capacitors - Film Capacitors - WMF1S47K-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
WMF1S47K-F
Capacitors - Film Capacitors WMF1S47K-F
CAP FILM 0.047UF 10% 100VDC AXIA

CAP FILM 0.047UF 10% 100VDC AXIA

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number WMF1S47K-F 2002-WMF1S47K-F 338-3360-ND WMF1S47K-F
Product Name Film Paper Film Capacitors Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Paper Polyester Polyester Polyester; Polyester
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C134U040DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Capacitors - Film Capacitors - 104PHB850K2H - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer
Applications High Frequency; High Frequency, Switching
View Details
Aluminum Electrolytic - 107SML035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Aluminum Electrolytic - 101C523U050EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers