Cornell Dubilier Film Paper Film Capacitors Z91S3314MN

Description
For New Design: Yes Capacitance: 14 µF Voltage AC: 330V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: 2.16 in. Diameter: — Width: 1.31 in. Height: 2.88 in.
Request a Quote Datasheet
Description
For New Design: Yes Capacitance: 14 µF Voltage AC: 330V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: 2.16 in. Diameter: — Width: 1.31 in. Height: 2.88 in.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - Z91S3314MN - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
Z91S3314MN
Film Paper Film Capacitors Z91S3314MN
For New Design: Yes Capacitance: 14 µF Voltage AC: 330V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: 2.16 in. Diameter: — Width: 1.31 in. Height: 2.88 in.
  • For New Design: Yes
  • Capacitance: 14 µF
  • Voltage AC: 330V
  • Tolerance: -3%/+3%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Length: 2.16 in.
  • Diameter: —
  • Width: 1.31 in.
  • Height: 2.88 in.
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number Z91S3314MN
Product Name Film Paper Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrostatic Capacitors Paper
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 2002-104MPW630K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
4 suppliers
Film Paper Film Capacitors - 105PPA202K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers