Cornell Dubilier Film Paper Film Capacitors WMF05P68K-F

Description
For New Design: Yes Capacitance: 680 nF Voltage DC: 50V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 920 RMS Current: — ESR: — Diameter: 13.3mm Length: 27mm Thickness: — Width: —
Request a Quote
Description
For New Design: Yes Capacitance: 680 nF Voltage DC: 50V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 920 RMS Current: — ESR: — Diameter: 13.3mm Length: 27mm Thickness: — Width: —
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The WMF05P68K-F is an axial-leaded polyester film capacitor with a capacitance of 0.68 µF, rated for 50 Vdc, and a tolerance of ±10%. It has a diameter of 13.3 mm, a maximum length of 27.0 mm, and terminal diameter of 0.6 mm. The capacitor supports a dV/dt of 920 V/µs, operates from -55 °C to 125 °C with derating above 85 °C, and meets UL510 and UL94V-0 material standards. Its insulation resistance is at least 30,000 MΩ µF, with a dissipation factor of 0.75% maximum at 25 °C and 1 kHz.

Datasheet Summary
Powered by GS/AI

The WMF05P68K-F is an axial-leaded polyester film capacitor with a capacitance of 0.68 µF, rated for 50 Vdc, and a tolerance of ±10%. It has a diameter of 13.3 mm, a maximum length of 27.0 mm, and terminal diameter of 0.6 mm. The capacitor supports a dV/dt of 920 V/µs, operates from -55 °C to 125 °C with derating above 85 °C, and meets UL510 and UL94V-0 material standards. Its insulation resistance is at least 30,000 MΩ µF, with a dissipation factor of 0.75% maximum at 25 °C and 1 kHz.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - WMF05P68K-F - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
WMF05P68K-F
Film Paper Film Capacitors WMF05P68K-F
For New Design: Yes Capacitance: 680 nF Voltage DC: 50V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 920 RMS Current: — ESR: — Diameter: 13.3mm Length: 27mm Thickness: — Width: —
  • For New Design: Yes
  • Capacitance: 680 nF
  • Voltage DC: 50V
  • Voltage AC: —
  • Tolerance: -10%/+10%
  • Min Temp: -55°C
  • Max Temp: 125°C
  • dV/dt: 920
  • RMS Current: —
  • ESR: —
  • Diameter: 13.3mm
  • Length: 27mm
  • Thickness: —
  • Width: —
Supplier's Site Datasheet
Film Capacitors - 338-3232-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
338-3232-ND
Film Capacitors 338-3232-ND
0.68µF Film Capacitor 35V 50V Polyester Axial

0.68µF Film Capacitor 35V 50V Polyester Axial

Buy Now Datasheet
Capacitor - 17382087 - Radwell International
Willingboro, NJ, United States
Capacitor
17382087
Capacitor 17382087
CAPACITOR POLYESTER FILM FILM 0.68UF 10%, 50V; CAPACITANCE:0.68¦F; VOLTAGE RATING:50V; DIELECTRIC TYPE:FILM / FOIL PET; CAPACITANCE TOLERANCE:¦ 10%; PRODUCT RANGE:WMF SERIES; CAPACITOR CASE STYLE:-; CAPACITOR TERMINALS:AXIAL LEADED ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR POLYESTER FILM FILM 0.68UF 10%, 50V; CAPACITANCE:0.68¦F; VOLTAGE RATING:50V; DIELECTRIC TYPE:FILM / FOIL PET; CAPACITANCE TOLERANCE:¦ 10%; PRODUCT RANGE:WMF SERIES; CAPACITOR CASE STYLE:-; CAPACITOR TERMINALS:AXIAL LEADED ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Capacitors - Film Capacitors - WMF05P68K-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
WMF05P68K-F
Capacitors - Film Capacitors WMF05P68K-F
CAP FILM 0.68UF 10% 50VDC AXIAL

CAP FILM 0.68UF 10% 50VDC AXIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey Radwell International Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number WMF05P68K-F 338-3232-ND 17382087 WMF05P68K-F
Product Name Film Paper Film Capacitors Film Capacitors Capacitor Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Paper Polyester Polyester; Polyester
Capacitance Range 0.6800 microF 0.6800 microF 0.6800 microF 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 105PMB122KTP1-ND - DigiKey
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
3 suppliers
Aluminum Electrolytic - 101C424U020DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Paper Film Capacitors - 104MKP275KC - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
4 suppliers
Film Capacitors - 2002-104MPW630K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
4 suppliers