Cornell DubilierFilm Paper Film CapacitorsZ26S4465W05
Description
For New Design: Yes
Capacitance: 60 µF
Capacitance, Secondary: 5 µF
Voltage AC: 440V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Diameter: 2.5 in.
Height: 4.13 in.
Length: —
Width: —
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 60 µF
Capacitance, Secondary: 5 µF
Voltage AC: 440V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Diameter: 2.5 in.
Height: 4.13 in.
Length: —
Width: —
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The Z26S4465W05 is a dual-rated motor run capacitor designed for HVAC applications, with capacitance values of 60 µF and 5 µF, rated for 440 VAC at 70°C. It features a round oil-filled metal can with a 3-terminal design, measuring 4.13 inches in height and 3.75 inches in base diameter. The capacitor incorporates a UL-approved pressure-sensitive interrupter and is filled with ESO (epoxidized soybean oil) for enhanced reliability. It complies with UL810 and EIA-456A standards, and is RoHS compliant. The part is rated for 60,000 hours of duty at 70°C.
Datasheet Summary Powered by GS/AI
The Z26S4465W05 is a dual-rated motor run capacitor designed for HVAC applications, with capacitance values of 60 µF and 5 µF, rated for 440 VAC at 70°C. It features a round oil-filled metal can with a 3-terminal design, measuring 4.13 inches in height and 3.75 inches in base diameter. The capacitor incorporates a UL-approved pressure-sensitive interrupter and is filled with ESO (epoxidized soybean oil) for enhanced reliability. It complies with UL810 and EIA-456A standards, and is RoHS compliant. The part is rated for 60,000 hours of duty at 70°C.
For New Design: Yes
Capacitance: 60 µF
Capacitance, Secondary: 5 µF
Voltage AC: 440V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Diameter: 2.5 in.
Height: 4.13 in.
Length: —
Width: —