Cornell Dubilier Film Paper Film Capacitors WMF05P56K-F

Description
For New Design: Yes Capacitance: 560 nF Voltage DC: 50V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 920 RMS Current: — ESR: — Diameter: 12.2mm Length: 27mm Thickness: — Width: —
Request a Quote
Description
For New Design: Yes Capacitance: 560 nF Voltage DC: 50V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 920 RMS Current: — ESR: — Diameter: 12.2mm Length: 27mm Thickness: — Width: —
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The WMF05P56K-F is an axial-leaded, polyester film/foil capacitor rated for 50 Vdc, with a capacitance of 0.56 µF and a tolerance of ±10%. It measures 12.2 mm in diameter and 27.0 mm in length, with a terminal diameter of 0.6 mm. The part supports a maximum dV/dt of 920 V/µs and operates within a temperature range of -55 °C to 125 °C, with full rated voltage up to 85 °C. The capacitor features an epoxy seal, UL510 polyester tape wrap, and tin-plated copper-clad steel terminals. It meets UL94V-0 flammability standards and has a dissipation factor of 0.75% max at 25 °C and 1 kHz.

Datasheet Summary
Powered by GS/AI

The WMF05P56K-F is an axial-leaded, polyester film/foil capacitor rated for 50 Vdc, with a capacitance of 0.56 µF and a tolerance of ±10%. It measures 12.2 mm in diameter and 27.0 mm in length, with a terminal diameter of 0.6 mm. The part supports a maximum dV/dt of 920 V/µs and operates within a temperature range of -55 °C to 125 °C, with full rated voltage up to 85 °C. The capacitor features an epoxy seal, UL510 polyester tape wrap, and tin-plated copper-clad steel terminals. It meets UL94V-0 flammability standards and has a dissipation factor of 0.75% max at 25 °C and 1 kHz.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - WMF05P56K-F - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
WMF05P56K-F
Film Paper Film Capacitors WMF05P56K-F
For New Design: Yes Capacitance: 560 nF Voltage DC: 50V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 920 RMS Current: — ESR: — Diameter: 12.2mm Length: 27mm Thickness: — Width: —
  • For New Design: Yes
  • Capacitance: 560 nF
  • Voltage DC: 50V
  • Voltage AC: —
  • Tolerance: -10%/+10%
  • Min Temp: -55°C
  • Max Temp: 125°C
  • dV/dt: 920
  • RMS Current: —
  • ESR: —
  • Diameter: 12.2mm
  • Length: 27mm
  • Thickness: —
  • Width: —
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number WMF05P56K-F
Product Name Film Paper Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Paper
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 124MKP275KE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 338-101C192U150AJ2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Film Paper Film Capacitors - 104PPB400K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers