Cornell DubilierFilm Paper Film CapacitorsZ26S4440W05
Description
For New Design: Yes
Capacitance: 35 µF
Capacitance, Secondary: 5 µF
Voltage AC: 440V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Diameter: 2.5 in.
Height: 3.15 in.
Length: —
Width: —
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 35 µF
Capacitance, Secondary: 5 µF
Voltage AC: 440V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Diameter: 2.5 in.
Height: 3.15 in.
Length: —
Width: —
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The Z26S4440W05 is a dual-rating motor run capacitor for HVAC and UPS applications, with capacitance values of 35 µF and 5 µF, rated for 440 VAC at 70°C. It features a round oil-filled metal can design with a 3.15-inch height and 3.00-inch base diameter, and includes a UL-approved pressure-sensitive interrupter for end-of-life circuit disconnect. Constructed with self-healing metalized polypropylene film and filled with patented ESO dielectric fluid, it meets UL810 and EIA-456A standards, operates from -40°C to +70°C, and is RoHS compliant.
Datasheet Summary Powered by GS/AI
The Z26S4440W05 is a dual-rating motor run capacitor for HVAC and UPS applications, with capacitance values of 35 µF and 5 µF, rated for 440 VAC at 70°C. It features a round oil-filled metal can design with a 3.15-inch height and 3.00-inch base diameter, and includes a UL-approved pressure-sensitive interrupter for end-of-life circuit disconnect. Constructed with self-healing metalized polypropylene film and filled with patented ESO dielectric fluid, it meets UL810 and EIA-456A standards, operates from -40°C to +70°C, and is RoHS compliant.
For New Design: Yes
Capacitance: 35 µF
Capacitance, Secondary: 5 µF
Voltage AC: 440V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Diameter: 2.5 in.
Height: 3.15 in.
Length: —
Width: —