Cornell DubilierFilm Paper Film CapacitorsZ23S2430M50N
Description
For New Design: Yes
Capacitance: 30 µF
Voltage AC: 240V
Tolerance: -6%/+6%
Min Temp: -40°C
Max Temp: 70°C
Width: —
Height: 3.13 in.
Length: —
Diameter: 1.75 in.
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 30 µF
Voltage AC: 240V
Tolerance: -6%/+6%
Min Temp: -40°C
Max Temp: 70°C
Width: —
Height: 3.13 in.
Length: —
Diameter: 1.75 in.
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The Z23S2430M50N is a round oil-filled aluminum case film capacitor designed for UPS systems, rated for 240 VAC and 30 µF with ±6% capacitance tolerance. It operates from -40°C to +70°C and is rated for 60,000 hours at 70°C case temperature. The part has a case height of 3.13 inches and a base diameter of 1.75 inches. It is UL and cUL approved, RoHS compliant, and features a proprietary pressure-sensitive interrupter system for fault current protection.
Datasheet Summary Powered by GS/AI
The Z23S2430M50N is a round oil-filled aluminum case film capacitor designed for UPS systems, rated for 240 VAC and 30 µF with ±6% capacitance tolerance. It operates from -40°C to +70°C and is rated for 60,000 hours at 70°C case temperature. The part has a case height of 3.13 inches and a base diameter of 1.75 inches. It is UL and cUL approved, RoHS compliant, and features a proprietary pressure-sensitive interrupter system for fault current protection.
For New Design: Yes
Capacitance: 30 µF
Voltage AC: 240V
Tolerance: -6%/+6%
Min Temp: -40°C
Max Temp: 70°C
Width: —
Height: 3.13 in.
Length: —
Diameter: 1.75 in.