Cornell Dubilier Film Paper Film Capacitors Z23S4425M

Description
For New Design: Yes Capacitance: 25 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: — Height: 3.54 in. Length: — Diameter: 1.75 in.
Request a Quote
Description
For New Design: Yes Capacitance: 25 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: — Height: 3.54 in. Length: — Diameter: 1.75 in.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

CDE's Z23S4425M is an oil-filled, aluminum-case AC film capacitor designed for motor run, UPS, and general purpose applications, rated at 440 VAC and 25 µF with ±10% capacitance tolerance. It operates at temperatures from -40°C to 70°C and meets UL810 and EIA-456-A standards. The capacitor features a UL-approved pressure-sensitive interrupter and is filled with environmentally friendly ESO dielectric fluid. Its dimensions are 3.54 in. (89.9 mm) in height and 1.75 in. (44.5 mm) in diameter, with a base size designation P. It is RoHS compliant and designed for a 60,000-hour duty life at 70°C.

Datasheet Summary
Powered by GS/AI

CDE's Z23S4425M is an oil-filled, aluminum-case AC film capacitor designed for motor run, UPS, and general purpose applications, rated at 440 VAC and 25 µF with ±10% capacitance tolerance. It operates at temperatures from -40°C to 70°C and meets UL810 and EIA-456-A standards. The capacitor features a UL-approved pressure-sensitive interrupter and is filled with environmentally friendly ESO dielectric fluid. Its dimensions are 3.54 in. (89.9 mm) in height and 1.75 in. (44.5 mm) in diameter, with a base size designation P. It is RoHS compliant and designed for a 60,000-hour duty life at 70°C.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - Z23S4425M - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
Z23S4425M
Film Paper Film Capacitors Z23S4425M
For New Design: Yes Capacitance: 25 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: — Height: 3.54 in. Length: — Diameter: 1.75 in.
  • For New Design: Yes
  • Capacitance: 25 µF
  • Voltage AC: 440V
  • Tolerance: -10%/+10%
  • Min Temp: -40°C
  • Max Temp: 70°C
  • Width: —
  • Height: 3.54 in.
  • Length: —
  • Diameter: 1.75 in.
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number Z23S4425M
Product Name Film Paper Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 70 C (-40 to 158 F)
Electrostatic Capacitors Paper
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 106RMB700K# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Film Paper Film Capacitors - 104HC3A102K2SM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Film Paper Film Capacitors - 106HC5700KR - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Film Paper Film Capacitors - 104PWS102KJ - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details