Cornell DubilierFilm Paper Film CapacitorsZ26S5592MT5
Description
For New Design: Yes
Capacitance: 92 µF
Voltage AC: 550V
Tolerance: -6%/+6%
Min Temp: -40°C
Max Temp: 70°C
Width: —
Height: 7.5 in.
Length: —
Diameter: 2.5 in.
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 92 µF
Voltage AC: 550V
Tolerance: -6%/+6%
Min Temp: -40°C
Max Temp: 70°C
Width: —
Height: 7.5 in.
Length: —
Diameter: 2.5 in.
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
Film capacitors for UPS applications, housed in oval oil-filled aluminum cases, rated for 550 VAC and 60,000 hours of duty at 70°C, with a height of 7.50 inches and a base size of "T" for oval cases. The part includes a discharge resistor and is RoHS compliant, meeting UL and cUL standards. Capacitance is 92 µF, operating temperature range is -40°C to +70°C, and the product is maintenance-free with fault current protection per UL-810.
Datasheet Summary Powered by GS/AI
Film capacitors for UPS applications, housed in oval oil-filled aluminum cases, rated for 550 VAC and 60,000 hours of duty at 70°C, with a height of 7.50 inches and a base size of "T" for oval cases. The part includes a discharge resistor and is RoHS compliant, meeting UL and cUL standards. Capacitance is 92 µF, operating temperature range is -40°C to +70°C, and the product is maintenance-free with fault current protection per UL-810.
For New Design: Yes
Capacitance: 92 µF
Voltage AC: 550V
Tolerance: -6%/+6%
Min Temp: -40°C
Max Temp: 70°C
Width: —
Height: 7.5 in.
Length: —
Diameter: 2.5 in.