Cornell Dubilier Capacitor Polyester Film Film 1.5Uf 10%, 200V; Dielectric Type Cornell Dubilier WMF2W1P5K

Description
CAPACITOR POLYESTER FILM FILM 1.5UF 10%, 200V; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Axial Leaded; Capacitance:1.5µF; Capacitance Tolerance:± 10%; Typical Applications:High Current; Capacitor Mounting:Through HoleRoHS Compliant: No
Description
CAPACITOR POLYESTER FILM FILM 1.5UF 10%, 200V; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Axial Leaded; Capacitance:1.5µF; Capacitance Tolerance:± 10%; Typical Applications:High Current; Capacitor Mounting:Through HoleRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polyester Film Film 1.5Uf 10%, 200V; Dielectric Type Cornell Dubilier - 92C9181 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film Film 1.5Uf 10%, 200V; Dielectric Type Cornell Dubilier
92C9181
Capacitor Polyester Film Film 1.5Uf 10%, 200V; Dielectric Type Cornell Dubilier 92C9181
CAPACITOR POLYESTER FILM FILM 1.5UF 10%, 200V; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Axial Leaded; Capacitance:1.5µF; Capacitance Tolerance:± 10%; Typical Applications:High Current; Capacitor Mounting:Through HoleRoHS Compliant: No

CAPACITOR POLYESTER FILM FILM 1.5UF 10%, 200V; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Axial Leaded; Capacitance:1.5µF; Capacitance Tolerance:± 10%; Typical Applications:High Current; Capacitor Mounting:Through HoleRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 92C9181
Product Name Capacitor Polyester Film Film 1.5Uf 10%, 200V; Dielectric Type Cornell Dubilier
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Film / Foil PET
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
Film Paper Film Capacitors - 104PMB252KB# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Film Capacitors - 1725604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers