Cornell DubilierFilm Paper Film CapacitorsZ23S3705M
Description
For New Design: Yes
Capacitance: 5 µF
Voltage AC: 370V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Width: —
Height: 2.16 in.
Length: —
Diameter: 1.75 in.
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 5 µF
Voltage AC: 370V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Width: —
Height: 2.16 in.
Length: —
Diameter: 1.75 in.
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The Z23S3705M is an oil-filled, metal-case AC film capacitor designed for motor run, UPS, and general-purpose applications. It has a capacitance of 5 µF, a rated voltage of 370 VAC, and operates within a temperature range of -40°C to +70°C. The capacitor features a UL-approved pressure-sensitive interrupter for end-of-life circuit disconnection and is filled with ESO (epoxidized soybean oil) for enhanced reliability. It measures 2.16 inches (54.9 mm) in height and complies with UL810 and EIA-456A standards. The part is RoHS compliant and supports 60,000-hour duty life at 70°C.
Datasheet Summary Powered by GS/AI
The Z23S3705M is an oil-filled, metal-case AC film capacitor designed for motor run, UPS, and general-purpose applications. It has a capacitance of 5 µF, a rated voltage of 370 VAC, and operates within a temperature range of -40°C to +70°C. The capacitor features a UL-approved pressure-sensitive interrupter for end-of-life circuit disconnection and is filled with ESO (epoxidized soybean oil) for enhanced reliability. It measures 2.16 inches (54.9 mm) in height and complies with UL810 and EIA-456A standards. The part is RoHS compliant and supports 60,000-hour duty life at 70°C.
For New Design: Yes
Capacitance: 5 µF
Voltage AC: 370V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Width: —
Height: 2.16 in.
Length: —
Diameter: 1.75 in.