Cornell DubilierFilm Paper Film CapacitorsZ26S4440M50N
Description
For New Design: Yes
Capacitance: 40 µF
Voltage AC: 440V
Tolerance: -6%/+6%
Min Temp: -40°C
Max Temp: 70°C
Width: —
Height: 4.5 in.
Length: —
Diameter: 2.5 in.
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 40 µF
Voltage AC: 440V
Tolerance: -6%/+6%
Min Temp: -40°C
Max Temp: 70°C
Width: —
Height: 4.5 in.
Length: —
Diameter: 2.5 in.
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The Z26S4440M50N is a film capacitor designed for UPS applications, constructed with metalized polypropylene film in a round, oil-filled aluminum case. It is rated for 440 VAC at a maximum case temperature of 70°C and supports a 60,000-hour operational life under these conditions. The case has a diameter of 2.5 inches and a height of 4.5 inches. The capacitor complies with UL and cUL standards, is RoHS compliant, and features a proprietary pressure-sensitive interrupter system. Capacitance is 40 µF with a tolerance of ±6%.
Datasheet Summary Powered by GS/AI
The Z26S4440M50N is a film capacitor designed for UPS applications, constructed with metalized polypropylene film in a round, oil-filled aluminum case. It is rated for 440 VAC at a maximum case temperature of 70°C and supports a 60,000-hour operational life under these conditions. The case has a diameter of 2.5 inches and a height of 4.5 inches. The capacitor complies with UL and cUL standards, is RoHS compliant, and features a proprietary pressure-sensitive interrupter system. Capacitance is 40 µF with a tolerance of ±6%.
For New Design: Yes
Capacitance: 40 µF
Voltage AC: 440V
Tolerance: -6%/+6%
Min Temp: -40°C
Max Temp: 70°C
Width: —
Height: 4.5 in.
Length: —
Diameter: 2.5 in.