Cornell Dubilier Cap, 10Uf, 400Vac, Film, Can; Dielectric Type Cornell Dubilier Z92S4010PN

Description
CAP, 10UF, 400VAC, FILM, CAN; Dielectric Type:-; Capacitor Case / Package:Can; Capacitance:10µF; Capacitance Tolerance:± 3%; Typical Applications:Lightin g; Capacitor Mounting:Panel Mount; Voltage(AC):400V; Voltage(DC):-; ESR:- RoHS Compliant: Yes
Datasheet
Description
CAP, 10UF, 400VAC, FILM, CAN; Dielectric Type:-; Capacitor Case / Package:Can; Capacitance:10µF; Capacitance Tolerance:± 3%; Typical Applications:Lightin g; Capacitor Mounting:Panel Mount; Voltage(AC):400V; Voltage(DC):-; ESR:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 10Uf, 400Vac, Film, Can; Dielectric Type Cornell Dubilier - 28AH0737 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 400Vac, Film, Can; Dielectric Type Cornell Dubilier
28AH0737
Cap, 10Uf, 400Vac, Film, Can; Dielectric Type Cornell Dubilier 28AH0737
CAP, 10UF, 400VAC, FILM, CAN; Dielectric Type:-; Capacitor Case / Package:Can; Capacitance:10µF; Capacitance Tolerance:± 3%; Typical Applications:Lightin g; Capacitor Mounting:Panel Mount; Voltage(AC):400V; Voltage(DC):-; ESR:- RoHS Compliant: Yes

CAP, 10UF, 400VAC, FILM, CAN; Dielectric Type:-; Capacitor Case / Package:Can; Capacitance:10µF; Capacitance Tolerance:± 3%; Typical Applications:Lighting; Capacitor Mounting:Panel Mount; Voltage(AC):400V; Voltage(DC):-; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - Z92S4010PN - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
Z92S4010PN
Film Capacitors Z92S4010PN
CAP FILM 10UF 3% 400VAC RADIAL

CAP FILM 10UF 3% 400VAC RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 28AH0737 Z92S4010PN
Product Name Cap, 10Uf, 400Vac, Film, Can; Dielectric Type Cornell Dubilier Film Capacitors
Technology Film Capacitors Film Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0102P70CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details