Cornell DubilierFilm Paper Film CapacitorsZ62S6625M50N
Description
For New Design: Yes
Capacitance: 25 µF
Voltage AC: 660V
Tolerance: -6%/+6%
Min Temp: -40°C
Max Temp: 70°C
Width: 1.97 in.
Height: 3.75 in.
Length: 3.66 in.
Diameter: —
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 25 µF
Voltage AC: 660V
Tolerance: -6%/+6%
Min Temp: -40°C
Max Temp: 70°C
Width: 1.97 in.
Height: 3.75 in.
Length: 3.66 in.
Diameter: —
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
Z62S6625M50N is a round oil-filled aluminum case film capacitor for UPS applications, rated for 660 VAC at 70°C with a capacitance of 25 µF and a tolerance of ±6%. It features a base size of D, measuring 3.66 inches in length and 1.97 inches in width, and complies with UL and cUL standards. The capacitor supports 60,000 hours of duty life at 70°C, is RoHS compliant, and includes a proprietary pressure-sensitive interrupter system for fault current protection.
Datasheet Summary Powered by GS/AI
Z62S6625M50N is a round oil-filled aluminum case film capacitor for UPS applications, rated for 660 VAC at 70°C with a capacitance of 25 µF and a tolerance of ±6%. It features a base size of D, measuring 3.66 inches in length and 1.97 inches in width, and complies with UL and cUL standards. The capacitor supports 60,000 hours of duty life at 70°C, is RoHS compliant, and includes a proprietary pressure-sensitive interrupter system for fault current protection.
For New Design: Yes
Capacitance: 25 µF
Voltage AC: 660V
Tolerance: -6%/+6%
Min Temp: -40°C
Max Temp: 70°C
Width: 1.97 in.
Height: 3.75 in.
Length: 3.66 in.
Diameter: —