Cornell DubilierFilm Paper Film CapacitorsZ23S3735M
Description
For New Design: Yes
Capacitance: 35 µF
Voltage AC: 370V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Width: —
Height: 4.25 in.
Length: —
Diameter: 1.75 in.
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 35 µF
Voltage AC: 370V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Width: —
Height: 4.25 in.
Length: —
Diameter: 1.75 in.
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The Z23S3735M is an oil-filled, AC film capacitor designed for motor run, HVAC, and UPS applications, featuring a round metal can with a 4.25 in. (108.0 mm) height and 1.75 in. (44.5 mm) diameter. It has a capacitance of 35 µF, a 370 VAC voltage rating, and operates within a temperature range of -40°C to 70°C. The capacitor meets EIA-456-A and UL-810 standards, includes a UL-approved pressure-sensitive interrupter, and is filled with environmentally-friendly ESO dielectric fluid for enhanced reliability. It is RoHS compliant and rated for 60,000 hours at 70°C.
Datasheet Summary Powered by GS/AI
The Z23S3735M is an oil-filled, AC film capacitor designed for motor run, HVAC, and UPS applications, featuring a round metal can with a 4.25 in. (108.0 mm) height and 1.75 in. (44.5 mm) diameter. It has a capacitance of 35 µF, a 370 VAC voltage rating, and operates within a temperature range of -40°C to 70°C. The capacitor meets EIA-456-A and UL-810 standards, includes a UL-approved pressure-sensitive interrupter, and is filled with environmentally-friendly ESO dielectric fluid for enhanced reliability. It is RoHS compliant and rated for 60,000 hours at 70°C.
For New Design: Yes
Capacitance: 35 µF
Voltage AC: 370V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Width: —
Height: 4.25 in.
Length: —
Diameter: 1.75 in.