Cornell DubilierFilm Paper Film CapacitorsWPP1W1P5K-F
Description
For New Design: Yes
Capacitance: 1.5 µF
Voltage DC: 100V
Voltage AC: —
Tolerance: -10%/+10%
Min Temp: -55°C
Max Temp: 105°C
dV/dt: 1100
RMS Current: —
ESR: —
Diameter: 21mm
Length: 44.4mm
Thickness: —
Width: —
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 1.5 µF
Voltage DC: 100V
Voltage AC: —
Tolerance: -10%/+10%
Min Temp: -55°C
Max Temp: 105°C
dV/dt: 1100
RMS Current: —
ESR: —
Diameter: 21mm
Length: 44.4mm
Thickness: —
Width: —
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The WPP1W1P5K-F is an axial-leaded polypropylene film/foil capacitor rated for 100 Vdc (70 Vac), with a capacitance of 1.5 µF and a tolerance of ±10%. It features a diameter of 21.0 mm and a length of 44.4 mm, with lead diameter of 1.0 mm. The capacitor operates continuously from -55 °C to 105 °C without voltage derating, has a maximum dissipation factor of 0.1% at 1 kHz and 25 °C, and meets the dv/dt rating of 1100 V/µs for its size class. It is RoHS compliant and designed for high-frequency pulse applications with low ESR and high stability.
Datasheet Summary Powered by GS/AI
The WPP1W1P5K-F is an axial-leaded polypropylene film/foil capacitor rated for 100 Vdc (70 Vac), with a capacitance of 1.5 µF and a tolerance of ±10%. It features a diameter of 21.0 mm and a length of 44.4 mm, with lead diameter of 1.0 mm. The capacitor operates continuously from -55 °C to 105 °C without voltage derating, has a maximum dissipation factor of 0.1% at 1 kHz and 25 °C, and meets the dv/dt rating of 1100 V/µs for its size class. It is RoHS compliant and designed for high-frequency pulse applications with low ESR and high stability.