Cornell DubilierFilm Paper Film CapacitorsWPP1W4K-F
Description
For New Design: Yes
Capacitance: 4 µF
Voltage DC: 100V
Voltage AC: —
Tolerance: -10%/+10%
Min Temp: -55°C
Max Temp: 105°C
dV/dt: 1100
RMS Current: —
ESR: —
Diameter: 25.5mm
Length: 64mm
Thickness: —
Width: —
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 4 µF
Voltage DC: 100V
Voltage AC: —
Tolerance: -10%/+10%
Min Temp: -55°C
Max Temp: 105°C
dV/dt: 1100
RMS Current: —
ESR: —
Diameter: 25.5mm
Length: 64mm
Thickness: —
Width: —
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The WPP1W4K-F is an axial-leaded polypropylene film/foil capacitor rated for 4.0 µF at 1000 Vdc (250 Vac) with a capacitance tolerance of ±10%. It operates continuously from -55 °C to 105 °C without voltage derating. The capacitor has a diameter of 25.5 mm (1.004 inches) and a length of 64.0 mm (2.520 inches), with lead diameter of 1.0 mm (0.040 inches). It features low ESR, low dissipation factor, and a maximum dv/dt of 1100 V/µs. The device is RoHS compliant and uses non-inductive extended foil construction with epoxy end seals.
Datasheet Summary Powered by GS/AI
The WPP1W4K-F is an axial-leaded polypropylene film/foil capacitor rated for 4.0 µF at 1000 Vdc (250 Vac) with a capacitance tolerance of ±10%. It operates continuously from -55 °C to 105 °C without voltage derating. The capacitor has a diameter of 25.5 mm (1.004 inches) and a length of 64.0 mm (2.520 inches), with lead diameter of 1.0 mm (0.040 inches). It features low ESR, low dissipation factor, and a maximum dv/dt of 1100 V/µs. The device is RoHS compliant and uses non-inductive extended foil construction with epoxy end seals.