Cornell Dubilier Capacitor Polyester Film Film 0.1Uf 10%, 100V, Full Reel; Dielectric Type Cornell Dubilier WMF1P1KR+BB

Description
CAPACITOR POLYESTER FILM FILM 0.1UF 10%, 100V, FULL REEL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Typical Applications:High Current; Voltage(AC):-; ESR:-RoHS Compliant: No
Datasheet
Description
CAPACITOR POLYESTER FILM FILM 0.1UF 10%, 100V, FULL REEL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Typical Applications:High Current; Voltage(AC):-; ESR:-RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polyester Film Film 0.1Uf 10%, 100V, Full Reel; Dielectric Type Cornell Dubilier - 38H9192 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film Film 0.1Uf 10%, 100V, Full Reel; Dielectric Type Cornell Dubilier
38H9192
Capacitor Polyester Film Film 0.1Uf 10%, 100V, Full Reel; Dielectric Type Cornell Dubilier 38H9192
CAPACITOR POLYESTER FILM FILM 0.1UF 10%, 100V, FULL REEL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Typical Applications:High Current; Voltage(AC):-; ESR:-RoHS Compliant: No

CAPACITOR POLYESTER FILM FILM 0.1UF 10%, 100V, FULL REEL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Typical Applications:High Current; Voltage(AC):-; ESR:-RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 38H9192
Product Name Capacitor Polyester Film Film 0.1Uf 10%, 100V, Full Reel; Dielectric Type Cornell Dubilier
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Film / Foil PET
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C184U010CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details