Cornell Dubilier Film Paper Film Capacitors WMF1D15K-F

Description
For New Design: Yes Capacitance: 1.5 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 6300 RMS Current: — ESR: — Diameter: 4.8mm Length: 14.3mm Thickness: — Width: —
Request a Quote
Description
For New Design: Yes Capacitance: 1.5 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 6300 RMS Current: — ESR: — Diameter: 4.8mm Length: 14.3mm Thickness: — Width: —
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The WMF1D15K-F is an axial-leaded polyester film capacitor rated for 100 Vdc with a capacitance of 0.0015 µF, ±10% tolerance. It measures 5.0 mm in diameter and 14.3 mm in length, with a terminal diameter of 0.5 mm and a maximum dV/dt of 6300 V/µs. The capacitor operates from -55 °C to 125 °C, with full voltage rating up to 85 °C and derated linearly thereafter. It features epoxy sealing, an insulated polyester tape wrap, and tin-plated copper-clad steel terminals. The part meets UL510 and UL94V-0 standards for case and resin materials, respectively, and has an insulation resistance of at least 100,000 MΩ and a dissipation factor of 0.75% maximum at 25 °C and 1 kHz.

Datasheet Summary
Powered by GS/AI

The WMF1D15K-F is an axial-leaded polyester film capacitor rated for 100 Vdc with a capacitance of 0.0015 µF, ±10% tolerance. It measures 5.0 mm in diameter and 14.3 mm in length, with a terminal diameter of 0.5 mm and a maximum dV/dt of 6300 V/µs. The capacitor operates from -55 °C to 125 °C, with full voltage rating up to 85 °C and derated linearly thereafter. It features epoxy sealing, an insulated polyester tape wrap, and tin-plated copper-clad steel terminals. The part meets UL510 and UL94V-0 standards for case and resin materials, respectively, and has an insulation resistance of at least 100,000 MΩ and a dissipation factor of 0.75% maximum at 25 °C and 1 kHz.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - WMF1D15K-F - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
WMF1D15K-F
Film Paper Film Capacitors WMF1D15K-F
For New Design: Yes Capacitance: 1.5 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 6300 RMS Current: — ESR: — Diameter: 4.8mm Length: 14.3mm Thickness: — Width: —
  • For New Design: Yes
  • Capacitance: 1.5 nF
  • Voltage DC: 100V
  • Voltage AC: —
  • Tolerance: -10%/+10%
  • Min Temp: -55°C
  • Max Temp: 125°C
  • dV/dt: 6300
  • RMS Current: —
  • ESR: —
  • Diameter: 4.8mm
  • Length: 14.3mm
  • Thickness: —
  • Width: —
Supplier's Site Datasheet
Capacitors - Film Capacitors - WMF1D15K-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
WMF1D15K-F
Capacitors - Film Capacitors WMF1D15K-F
CAP FILM 1500PF 10% 100VDC AXIAL

CAP FILM 1500PF 10% 100VDC AXIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number WMF1D15K-F WMF1D15K-F
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Paper Polyester; Polyester
Capacitance Range 0.0015 microF 0.0015 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 102MWR630K-ND - DigiKey
Specs
Technology Film Capacitors
Applications General Purpose
Metallized Dielectric Metallized Dielectric
View Details
3 suppliers
Aluminum Electrolytic - 107SML035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Film Paper Film Capacitors - 125HC1500K2SM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers