Cornell DubilierFilm Paper Film CapacitorsWPP1P22K-F
Description
For New Design: Yes
Capacitance: 220 nF
Voltage DC: 100V
Voltage AC: —
Tolerance: -10%/+10%
Min Temp: -55°C
Max Temp: 105°C
dV/dt: 1900
RMS Current: —
ESR: —
Diameter: 13.4mm
Length: 32mm
Thickness: —
Width: —
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 220 nF
Voltage DC: 100V
Voltage AC: —
Tolerance: -10%/+10%
Min Temp: -55°C
Max Temp: 105°C
dV/dt: 1900
RMS Current: —
ESR: —
Diameter: 13.4mm
Length: 32mm
Thickness: —
Width: —
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
WPP1P22K-F is an axial-leaded polypropylene film/foil capacitor rated for 100 Vdc (70 Vac) with a capacitance of 0.22 µF and a tolerance of ±10%. It has a diameter of 13.4 mm (0.529 inches) and a length of 32.0 mm (1.260 inches), with lead diameter of 0.6 mm (0.024 inches). The capacitor operates continuously from -55 °C to 105 °C, features low ESR and low dissipation factor, and supports a maximum dv/dt of 3900 V/µs. It is RoHS compliant and uses non-inductive extended foil construction with epoxy end seals.
Datasheet Summary Powered by GS/AI
WPP1P22K-F is an axial-leaded polypropylene film/foil capacitor rated for 100 Vdc (70 Vac) with a capacitance of 0.22 µF and a tolerance of ±10%. It has a diameter of 13.4 mm (0.529 inches) and a length of 32.0 mm (1.260 inches), with lead diameter of 0.6 mm (0.024 inches). The capacitor operates continuously from -55 °C to 105 °C, features low ESR and low dissipation factor, and supports a maximum dv/dt of 3900 V/µs. It is RoHS compliant and uses non-inductive extended foil construction with epoxy end seals.