Cornell DubilierFilm Paper Film CapacitorsZ93S3028MN
Description
For New Design: Yes
Capacitance: 28 µF
Voltage AC: 300V
Tolerance: -3%/+3%
Min Temp: -40°C
Max Temp: 105°C
Length: 2.91 in.
Diameter: —
Width: 1.91 in.
Height: 3.13 in.
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 28 µF
Voltage AC: 300V
Tolerance: -3%/+3%
Min Temp: -40°C
Max Temp: 105°C
Length: 2.91 in.
Diameter: —
Width: 1.91 in.
Height: 3.13 in.
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The Z93S3028MN is an oil-filled film capacitor for high intensity discharge (HID) lighting, rated for 300 VAC and 28 µF with a ±3% tolerance. It operates from -40°C to 105°C and is constructed with a metal case measuring 3.13 inches (79.5 mm) in height and a base size of C. The capacitor is RoHS compliant, meets EIA-456-A standards, is certified to UL and cUL standards, and is rated for a minimum of 60,000 hours of operation at 90°C case temperature with 18 AWG wire leads.
Datasheet Summary Powered by GS/AI
The Z93S3028MN is an oil-filled film capacitor for high intensity discharge (HID) lighting, rated for 300 VAC and 28 µF with a ±3% tolerance. It operates from -40°C to 105°C and is constructed with a metal case measuring 3.13 inches (79.5 mm) in height and a base size of C. The capacitor is RoHS compliant, meets EIA-456-A standards, is certified to UL and cUL standards, and is rated for a minimum of 60,000 hours of operation at 90°C case temperature with 18 AWG wire leads.
For New Design: Yes
Capacitance: 28 µF
Voltage AC: 300V
Tolerance: -3%/+3%
Min Temp: -40°C
Max Temp: 105°C
Length: 2.91 in.
Diameter: —
Width: 1.91 in.
Height: 3.13 in.