Cornell Dubilier Capacitor Polypropylene Pp Film 0.022Uf, 200V, 10%, Axial; Dielectric Type Cornell Dubilier WPP2S22K

Description
CAPACITOR POLYPROPYLENE PP FILM 0.022UF, 200V, 10%, AXIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Axial Leaded; Capacitance:0.022µF; Capacitance Tolerance:± 10%; Typical Applications:High Frequency; Voltage(AC):140VRoHS Compliant: No
Description
CAPACITOR POLYPROPYLENE PP FILM 0.022UF, 200V, 10%, AXIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Axial Leaded; Capacitance:0.022µF; Capacitance Tolerance:± 10%; Typical Applications:High Frequency; Voltage(AC):140VRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polypropylene Pp Film 0.022Uf, 200V, 10%, Axial; Dielectric Type Cornell Dubilier - 64K3388 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 0.022Uf, 200V, 10%, Axial; Dielectric Type Cornell Dubilier
64K3388
Capacitor Polypropylene Pp Film 0.022Uf, 200V, 10%, Axial; Dielectric Type Cornell Dubilier 64K3388
CAPACITOR POLYPROPYLENE PP FILM 0.022UF, 200V, 10%, AXIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Axial Leaded; Capacitance:0.022µF; Capacitance Tolerance:± 10%; Typical Applications:High Frequency; Voltage(AC):140VRoHS Compliant: No

CAPACITOR POLYPROPYLENE PP FILM 0.022UF, 200V, 10%, AXIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Axial Leaded; Capacitance:0.022µF; Capacitance Tolerance:± 10%; Typical Applications:High Frequency; Voltage(AC):140VRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 64K3388
Product Name Capacitor Polypropylene Pp Film 0.022Uf, 200V, 10%, Axial; Dielectric Type Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Film / Foil PP
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Film Capacitor, 10Uf, 50V, 10%, Smd; Dielectric Type Cornell Dubilier - 95W9731 - Newark, An Avnet Company
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
View Details
2 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details