Polyester Film Capacitors 0.022µF 200V
0.022µF Film Capacitor 125V 250V Polyester Axial
CAP FILM 0.022UF 10% 250VDC AXIA
| New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 2002-WMF2S22K-F | 338-4427-ND | WMF2S22K-F |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Capacitance Type | Fixed | Fixed | |
| Electrostatic Capacitors | Polyester | Polyester | Polyester; Polyester |
| Capacitance Range | 0.0220 microF | 0.0220 microF | 0.0220 microF |
| WVDC | 200 volts | 250 volts |