Cornell Dubilier Datasheets for Film Capacitors

Film capacitors are insulated with polyester, polycarbonate, polypropylene, polystyrene, or other dielectric materials.
Film Capacitors: Learn more

Page: 1 10 20 23 24 25 26 27 28 29 30
Product Name Notes
As one of the few remaining manufacturers of DC rated oil filled capacitors, we continue to design robust paper and film combination dielectrics for high performance DC filtering applications.
Power Film Ac Applications / Motor Run Capcitors / Single Rating Round
Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
Power Film Dc Applications / Scr Commutation Capacitors
For New Design: Yes Capacitance: 1 nF Voltage DC: 80V Voltage AC: 50V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 5000 RMS Current: — ESR: — Diameter: 4.7mm...
For New Design: Yes Capacitance: 1,000 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 790 mA @ 120 Hz,...
For New Design: Yes Capacitance: 1.2 nF Voltage DC: 80V Voltage AC: 50V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 5000 RMS Current: — ESR: — Diameter: 4.7mm...
For New Design: Yes Capacitance: 1.5 nF Voltage DC: 80V Voltage AC: 50V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 5000 RMS Current: — ESR: — Diameter: 4.7mm...
For New Design: Yes Capacitance: 1.8 nF Voltage DC: 80V Voltage AC: 50V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 5000 RMS Current: — ESR: — Diameter: 4.7mm...
For New Design: Yes Capacitance: 10 µF Voltage AC: 400V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 90°C Length: — Diameter: 1.87 in. Width: — Height: 2.84 in.
For New Design: Yes Capacitance: 10 nF Voltage DC: 80V Voltage AC: 50V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 5000 RMS Current: — ESR: — Diameter: 4.7mm...
For New Design: Yes Capacitance: 10,000 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 3,000 @ 105°C Ripple Current: 3.8 A @ 20 kHz,...
For New Design: Yes Capacitance: 100 nF Voltage DC: 50V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 1500 RMS Current: — ESR: — Diameter: 7.1mm...
For New Design: Yes Capacitance: 100 nF Voltage DC: 80V Voltage AC: 50V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 2100 RMS Current: — ESR: — Diameter: 8.7mm...
For New Design: Yes Capacitance: 12 µF Voltage AC: 480V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 90°C Length: — Diameter: 1.87 in. Width: — Height: 2.84 in.
For New Design: Yes Capacitance: 12 nF Voltage DC: 80V Voltage AC: 50V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 5000 RMS Current: — ESR: — Diameter: 4.7mm...
For New Design: Yes Capacitance: 120 nF Voltage DC: 50V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 1500 RMS Current: — ESR: — Diameter: 7.5mm...
For New Design: Yes Capacitance: 120 nF Voltage DC: 80V Voltage AC: 50V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 1500 RMS Current: — ESR: — Diameter: 8.7mm...
For New Design: Yes Capacitance: 15 µF Capacitance, Secondary: 10 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: 2.12 in. Height: 2.91 in. Length: —
For New Design: Yes Capacitance: 15 µF Capacitance, Secondary: 10 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: 2.12 in. Height: 2.91 in. Length: —
For New Design: Yes Capacitance: 15 µF Capacitance, Secondary: 5 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: 2.12 in. Height: 2.91 in. Length: —
For New Design: Yes Capacitance: 15 µF Capacitance, Secondary: 5 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: 2.12 in. Height: 2.91 in. Length: —
For New Design: Yes Capacitance: 15 µF Voltage AC: 400V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 90°C Length: — Diameter: 1.87 in. Width: — Height: 2.84 in.
For New Design: Yes Capacitance: 15 µF Voltage AC: 480V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 90°C Length: — Diameter: 1.87 in. Width: — Height: 2.84 in.
For New Design: Yes Capacitance: 15 nF Voltage DC: 80V Voltage AC: 50V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 5000 RMS Current: — ESR: — Diameter: 4.7mm...
For New Design: Yes Capacitance: 15,000 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: 5.96 A @ 20 kHz,...
For New Design: Yes Capacitance: 150 nF Voltage DC: 50V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 1500 RMS Current: — ESR: — Diameter: 8mm...
For New Design: Yes Capacitance: 150 nF Voltage DC: 80V Voltage AC: 50V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 1500 RMS Current: — ESR: — Diameter: 8.7mm...
For New Design: Yes Capacitance: 16 µF Voltage AC: 525V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 90°C Length: — Diameter: 2.12 in. Width: — Height: 2.91 in.
For New Design: Yes Capacitance: 18 µF Voltage AC: 480V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 90°C Length: — Diameter: 2.12 in. Width: — Height: 2.91 in.
For New Design: Yes Capacitance: 18 nF Voltage DC: 80V Voltage AC: 50V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 2100 RMS Current: — ESR: — Diameter: 4.7mm...
For New Design: Yes Capacitance: 180 nF Voltage DC: 50V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 1500 RMS Current: — ESR: — Diameter: 8.6mm...
For New Design: Yes Capacitance: 180 nF Voltage DC: 80V Voltage AC: 50V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 1500 RMS Current: — ESR: — Diameter: 8.7mm...
For New Design: Yes Capacitance: 19 µF Voltage AC: 480V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 90°C Length: — Diameter: 2.12 in. Width: — Height: 2.91 in.
For New Design: Yes Capacitance: 19.5 µF Voltage AC: 400V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 90°C Length: — Diameter: 1.87 in. Width: — Height: 2.84 in.
For New Design: Yes Capacitance: 2,200 µF Voltage DC: 50V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: 2.41 A @ 20 kHz,...
For New Design: Yes Capacitance: 2.2 nF Voltage DC: 80V Voltage AC: 50V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 5000 RMS Current: — ESR: — Diameter: 4.7mm...
For New Design: Yes Capacitance: 2.7 nF Voltage DC: 80V Voltage AC: 50V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 5000 RMS Current: — ESR: — Diameter: 4.7mm...
For New Design: Yes Capacitance: 20 µF Capacitance, Secondary: 10 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: 2.12 in. Height: 2.91 in. Length: —
For New Design: Yes Capacitance: 20 µF Capacitance, Secondary: 10 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: 2.12 in. Height: 2.91 in. Length: —
For New Design: Yes Capacitance: 20 µF Capacitance, Secondary: 5 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: 2.12 in. Height: 2.91 in. Length: —
For New Design: Yes Capacitance: 20 µF Capacitance, Secondary: 5 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: 2.12 in. Height: 2.91 in. Length: —
For New Design: Yes Capacitance: 20 µF Capacitance, Secondary: 7.5 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: 2.12 in. Height: 2.91 in. Length: —
For New Design: Yes Capacitance: 20 µF Capacitance, Secondary: 7.5 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: 2.12 in. Height: 2.91 in. Length: —
For New Design: Yes Capacitance: 20.5 µF Voltage AC: 400V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 90°C Length: — Diameter: 1.87 in. Width: — Height: 2.84 in.
For New Design: Yes Capacitance: 21 µF Voltage AC: 480V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 90°C Length: — Diameter: 2.12 in. Width: — Height: 2.91 in.
For New Design: Yes Capacitance: 22 nF Voltage DC: 80V Voltage AC: 50V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 2100 RMS Current: — ESR: — Diameter: 4.7mm...
For New Design: Yes Capacitance: 220 nF Voltage DC: 50V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 1500 RMS Current: — ESR: — Diameter: 9.1mm...
For New Design: Yes Capacitance: 220 nF Voltage DC: 80V Voltage AC: 50V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 1500 RMS Current: — ESR: — Diameter: 8.7mm...
For New Design: Yes Capacitance: 24 µF Voltage AC: 400V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 90°C Length: — Diameter: 1.87 in. Width: — Height: 3.84 in.
For New Design: Yes Capacitance: 24 µF Voltage AC: 480V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 90°C Length: — Diameter: 1.87 in. Width: — Height: 3.84 in.
For New Design: Yes Capacitance: 25 µF Capacitance, Secondary: 10 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: 2.12 in. Height: 2.91 in. Length: —
For New Design: Yes Capacitance: 25 µF Capacitance, Secondary: 10 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: 2.12 in. Height: 3.84 in. Length: —
For New Design: Yes Capacitance: 25 µF Capacitance, Secondary: 15 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: 2.12 in. Height: 3.84 in. Length: —
For New Design: Yes Capacitance: 25 µF Capacitance, Secondary: 15 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: 2.12 in. Height: 3.84 in. Length: —
For New Design: Yes Capacitance: 25 µF Capacitance, Secondary: 5 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: 2.12 in. Height: 2.91 in. Length: —
For New Design: Yes Capacitance: 25 µF Capacitance, Secondary: 5 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: 2.12 in. Height: 2.91 in. Length: —
For New Design: Yes Capacitance: 25 µF Capacitance, Secondary: 7.5 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: 2.12 in. Height: 2.91 in. Length: —
For New Design: Yes Capacitance: 25 µF Capacitance, Secondary: 7.5 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: 2.12 in. Height: 3.84 in. Length: —
For New Design: Yes Capacitance: 26 µF Voltage AC: 525V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 90°C Length: — Diameter: 2.62 in. Width: — Height: 3.91 in.
For New Design: Yes Capacitance: 27 nF Voltage DC: 80V Voltage AC: 50V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 5000 RMS Current: — ESR: — Diameter: 5.8mm...
For New Design: Yes Capacitance: 270 nF Voltage DC: 50V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 1500 RMS Current: — ESR: — Diameter: 10.7mm...
For New Design: Yes Capacitance: 270 nF Voltage DC: 80V Voltage AC: 50V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 900 RMS Current: — ESR: — Diameter: 8.7mm...
For New Design: Yes Capacitance: 3.3 nF Voltage DC: 80V Voltage AC: 50V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 5000 RMS Current: — ESR: — Diameter: 4.7mm...
For New Design: Yes Capacitance: 3.9 nF Voltage DC: 80V Voltage AC: 50V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 5000 RMS Current: — ESR: — Diameter: 4.7mm...
For New Design: Yes Capacitance: 30 µF Capacitance, Secondary: 10 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: 2.12 in. Height: 3.84 in. Length: —
For New Design: Yes Capacitance: 30 µF Capacitance, Secondary: 10 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: 2.12 in. Height: 3.84 in. Length: —
For New Design: Yes Capacitance: 30 µF Capacitance, Secondary: 15 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: 2.12 in. Height: 3.84 in. Length: —
For New Design: Yes Capacitance: 30 µF Capacitance, Secondary: 15 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: 2.12 in. Height: 4.75 in. Length: —
For New Design: Yes Capacitance: 30 µF Capacitance, Secondary: 20 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: 2.12 in. Height: 3.84 in. Length: —
For New Design: Yes Capacitance: 30 µF Capacitance, Secondary: 20 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: 2.12 in. Height: 4.75 in. Length: —
For New Design: Yes Capacitance: 30 µF Capacitance, Secondary: 5 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: 2.12 in. Height: 2.91 in. Length: —
For New Design: Yes Capacitance: 30 µF Capacitance, Secondary: 5 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: 2.12 in. Height: 3.84 in. Length: —
For New Design: Yes Capacitance: 30 µF Capacitance, Secondary: 7.5 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: 2.12 in. Height: 3.84 in. Length: —
For New Design: Yes Capacitance: 30 µF Capacitance, Secondary: 7.5 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: 2.12 in. Height: 3.84 in. Length: —
For New Design: Yes Capacitance: 32 µF Voltage AC: 525V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 90°C Length: — Diameter: 2.62 in. Width: — Height: 3.91 in.
For New Design: Yes Capacitance: 33 nF Voltage DC: 80V Voltage AC: 50V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 5000 RMS Current: — ESR: — Diameter: 5.8mm...
For New Design: Yes Capacitance: 330 nF Voltage DC: 50V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 1500 RMS Current: — ESR: — Diameter: 10.9mm...
For New Design: Yes Capacitance: 330 nF Voltage DC: 80V Voltage AC: 50V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 900 RMS Current: — ESR: — Diameter: 8.7mm...
For New Design: Yes Capacitance: 35 µF Capacitance, Secondary: 10 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: 2.12 in. Height: 3.84 in. Length: —
For New Design: Yes Capacitance: 35 µF Capacitance, Secondary: 10 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: 2.62 in. Height: 2.91 in. Length: —
For New Design: Yes Capacitance: 35 µF Capacitance, Secondary: 15 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: 2.12 in. Height: 3.84 in. Length: —
For New Design: Yes Capacitance: 35 µF Capacitance, Secondary: 15 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: 2.62 in. Height: 2.91 in. Length: —
For New Design: Yes Capacitance: 35 µF Capacitance, Secondary: 20 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: 2.12 in. Height: 4.75 in. Length: —
For New Design: Yes Capacitance: 35 µF Capacitance, Secondary: 20 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: 2.62 in. Height: 3.91 in. Length: —
For New Design: Yes Capacitance: 35 µF Capacitance, Secondary: 5 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: 2.12 in. Height: 3.84 in. Length: —
For New Design: Yes Capacitance: 35 µF Capacitance, Secondary: 5 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: 2.12 in. Height: 3.84 in. Length: —
For New Design: Yes Capacitance: 35 µF Capacitance, Secondary: 7.5 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: 2.12 in. Height: 3.84 in. Length: —
For New Design: Yes Capacitance: 35 µF Capacitance, Secondary: 7.5 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: 2.62 in. Height: 2.91 in. Length: —
For New Design: Yes Capacitance: 39 nF Voltage DC: 80V Voltage AC: 50V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 2100 RMS Current: — ESR: — Diameter: 5.8mm...
For New Design: Yes Capacitance: 390 nF Voltage DC: 80V Voltage AC: 50V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 690 RMS Current: — ESR: — Diameter: 8.7mm...
For New Design: Yes Capacitance: 4.7 nF Voltage DC: 80V Voltage AC: 50V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 5000 RMS Current: — ESR: — Diameter: 4.7mm...
For New Design: Yes Capacitance: 40 µF Capacitance, Secondary: 10 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: 2.12 in. Height: 3.84 in. Length: —
For New Design: Yes Capacitance: 40 µF Capacitance, Secondary: 10 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: 2.62 in. Height: 2.91 in. Length: —
For New Design: Yes Capacitance: 40 µF Capacitance, Secondary: 15 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: 2.12 in. Height: 4.75 in. Length: —
For New Design: Yes Capacitance: 40 µF Capacitance, Secondary: 15 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: 2.62 in. Height: 3.91 in. Length: —
For New Design: Yes Capacitance: 40 µF Capacitance, Secondary: 5 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: 2.12 in. Height: 3.84 in. Length: —
For New Design: Yes Capacitance: 40 µF Capacitance, Secondary: 5 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: 2.62 in. Height: 2.91 in. Length: —
For New Design: Yes Capacitance: 40 µF Capacitance, Secondary: 7.5 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: 2.12 in. Height: 3.84 in. Length: —
For New Design: Yes Capacitance: 40 µF Capacitance, Secondary: 7.5 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: 2.62 in. Height: 2.91 in. Length: —
For New Design: Yes Capacitance: 45 µF Capacitance, Secondary: 10 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: 2.12 in. Height: 4.75 in. Length: —
For New Design: Yes Capacitance: 45 µF Capacitance, Secondary: 10 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: 2.62 in. Height: 3.91 in. Length: —
For New Design: Yes Capacitance: 45 µF Capacitance, Secondary: 15 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: 2.12 in. Height: 4.75 in. Length: —
For New Design: Yes Capacitance: 45 µF Capacitance, Secondary: 15 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: 2.62 in. Height: 3.91 in. Length: —
For New Design: Yes Capacitance: 45 µF Capacitance, Secondary: 5 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: 2.12 in. Height: 3.84 in. Length: —
For New Design: Yes Capacitance: 45 µF Capacitance, Secondary: 5 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: 2.62 in. Height: 2.91 in. Length: —
For New Design: Yes Capacitance: 45 µF Capacitance, Secondary: 7.5 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: 2.12 in. Height: 3.84 in. Length: —
For New Design: Yes Capacitance: 45 µF Capacitance, Secondary: 7.5 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: 2.62 in. Height: 2.91 in. Length: —
For New Design: Yes Capacitance: 47 nF Voltage DC: 80V Voltage AC: 50V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 2100 RMS Current: — ESR: — Diameter: 5.8mm...
For New Design: Yes Capacitance: 470 nF Voltage DC: 80V Voltage AC: 50V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 690 RMS Current: — ESR: — Diameter: 8.7mm...
For New Design: Yes Capacitance: 5.6 nF Voltage DC: 80V Voltage AC: 50V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 5000 RMS Current: — ESR: — Diameter: 4.7mm...
For New Design: Yes Capacitance: 50 µF Capacitance, Secondary: 10 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: 2.62 in. Height: 2.91 in. Length: —
For New Design: Yes Capacitance: 50 µF Capacitance, Secondary: 10 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: 2.62 in. Height: 3.91 in. Length: —
For New Design: Yes Capacitance: 50 µF Capacitance, Secondary: 5 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: 2.62 in. Height: 2.91 in. Length: —
For New Design: Yes Capacitance: 50 µF Capacitance, Secondary: 5 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: 2.62 in. Height: 3.91 in. Length: —
For New Design: Yes Capacitance: 50 µF Capacitance, Secondary: 7.5 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: 2.62 in. Height: 2.91 in. Length: —
For New Design: Yes Capacitance: 50 µF Capacitance, Secondary: 7.5 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: 2.62 in. Height: 3.91 in. Length: —
For New Design: Yes Capacitance: 55 µF Voltage AC: 280V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 90°C Length: — Diameter: 2.12 in. Width: — Height: 3.84 in.
For New Design: Yes Capacitance: 56 nF Voltage DC: 80V Voltage AC: 50V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 2100 RMS Current: — ESR: — Diameter: 6.3mm...
For New Design: Yes Capacitance: 6,800 µF Voltage DC: 35V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: 3.86 A @ 20 kHz,...
For New Design: Yes Capacitance: 6.8 nF Voltage DC: 80V Voltage AC: 50V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 5000 RMS Current: — ESR: — Diameter: 4.7mm...
For New Design: Yes Capacitance: 60 µF Capacitance, Secondary: 10 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: 2.62 in. Height: 2.91 in. Length: —
For New Design: Yes Capacitance: 60 µF Capacitance, Secondary: 10 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: 2.62 in. Height: 3.91 in. Length: —
For New Design: Yes Capacitance: 60 µF Capacitance, Secondary: 5 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: 2.62 in. Height: 2.91 in. Length: —
For New Design: Yes Capacitance: 60 µF Capacitance, Secondary: 5 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: 2.62 in. Height: 3.91 in. Length: —
For New Design: Yes Capacitance: 60 µF Capacitance, Secondary: 7.5 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: 2.62 in. Height: 2.91 in. Length: —
For New Design: Yes Capacitance: 60 µF Capacitance, Secondary: 7.5 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: 2.62 in. Height: 3.91 in. Length: —
For New Design: Yes Capacitance: 68 nF Voltage DC: 80V Voltage AC: 50V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 2100 RMS Current: — ESR: — Diameter: 6.3mm...
For New Design: Yes Capacitance: 70 µF Capacitance, Secondary: 10 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: 2.62 in. Height: 3.91 in. Length: —
For New Design: Yes Capacitance: 70 µF Capacitance, Secondary: 5 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: 2.62 in. Height: 3.91 in. Length: —
For New Design: Yes Capacitance: 70 µF Capacitance, Secondary: 7.5 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: 2.62 in. Height: 3.91 in. Length: —
For New Design: Yes Capacitance: 8.2 nF Voltage DC: 80V Voltage AC: 50V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 5000 RMS Current: — ESR: — Diameter: 4.7mm...
For New Design: Yes Capacitance: 80 µF Capacitance, Secondary: 10 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: 2.62 in. Height: 3.91 in. Length: —
For New Design: Yes Capacitance: 80 µF Capacitance, Secondary: 5 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: 2.62 in. Height: 3.91 in. Length: —
For New Design: Yes Capacitance: 80 µF Capacitance, Secondary: 7.5 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: 2.62 in. Height: 3.91 in. Length: —
For New Design: Yes Capacitance: 82 nF Voltage DC: 80V Voltage AC: 50V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 2100 RMS Current: — ESR: — Diameter: 8.7mm...

<< Prev Next >>