Cornell Dubilier Film Paper Film Capacitors Z94S5232NN

Description
For New Design: Yes Capacitance: 32 µF Voltage AC: 525V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: 3.66 in. Diameter: — Width: 1.97 in. Height: 3.75 in.
Request a Quote
Description
For New Design: Yes Capacitance: 32 µF Voltage AC: 525V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: 3.66 in. Diameter: — Width: 1.97 in. Height: 3.75 in.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Z94S5232NN is a film capacitor designed for high intensity discharge (HID) and sign ballast lighting, rated for 525 VAC and 32 µF with a capacitance tolerance of ±3%. It features a metal case, 18 AWG wire lead termination, and is rated for operation up to 105°C. The unit measures 3.75 inches in height and 4.75 inches in base size, with UL and cUL approval for fault current protection. It complies with EIA-456-A standards and RoHS requirements.

Datasheet Summary
Powered by GS/AI

The Z94S5232NN is a film capacitor designed for high intensity discharge (HID) and sign ballast lighting, rated for 525 VAC and 32 µF with a capacitance tolerance of ±3%. It features a metal case, 18 AWG wire lead termination, and is rated for operation up to 105°C. The unit measures 3.75 inches in height and 4.75 inches in base size, with UL and cUL approval for fault current protection. It complies with EIA-456-A standards and RoHS requirements.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - Z94S5232NN - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
Z94S5232NN
Film Paper Film Capacitors Z94S5232NN
For New Design: Yes Capacitance: 32 µF Voltage AC: 525V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: 3.66 in. Diameter: — Width: 1.97 in. Height: 3.75 in.
  • For New Design: Yes
  • Capacitance: 32 µF
  • Voltage AC: 525V
  • Tolerance: -3%/+3%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Length: 3.66 in.
  • Diameter: —
  • Width: 1.97 in.
  • Height: 3.75 in.
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number Z94S5232NN
Product Name Film Paper Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrostatic Capacitors Paper
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C164M063DN1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 2002-101292U050AB1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
Aluminum Electrolytic - 101C124U7R5BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Paper Film Capacitors - 103PPB162K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers