Cornell DubilierFilm Paper Film CapacitorsZ93S4820MN
Description
For New Design: Yes
Capacitance: 20 µF
Voltage AC: 480V
Tolerance: -3%/+3%
Min Temp: -40°C
Max Temp: 105°C
Length: 2.91 in.
Diameter: —
Width: 1.91 in.
Height: 3.75 in.
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 20 µF
Voltage AC: 480V
Tolerance: -3%/+3%
Min Temp: -40°C
Max Temp: 105°C
Length: 2.91 in.
Diameter: —
Width: 1.91 in.
Height: 3.75 in.
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The Z93S4820MN is an oil-filled, oval metal case film capacitor designed for HID and sign ballast lighting applications, rated for 480 VAC and 90°C case temperature with a capacitance of 20 µF and ±3% tolerance. It features 18 AWG wire leads, is RoHS compliant, and meets UL and cUL standards for safety. The unit has a base size of 3.75 inches (95.3 mm) in height and is constructed to operate for a minimum of 60,000 hours. It supports dry construction and is certified for UL-810 fault current protection.
Datasheet Summary Powered by GS/AI
The Z93S4820MN is an oil-filled, oval metal case film capacitor designed for HID and sign ballast lighting applications, rated for 480 VAC and 90°C case temperature with a capacitance of 20 µF and ±3% tolerance. It features 18 AWG wire leads, is RoHS compliant, and meets UL and cUL standards for safety. The unit has a base size of 3.75 inches (95.3 mm) in height and is constructed to operate for a minimum of 60,000 hours. It supports dry construction and is certified for UL-810 fault current protection.
For New Design: Yes
Capacitance: 20 µF
Voltage AC: 480V
Tolerance: -3%/+3%
Min Temp: -40°C
Max Temp: 105°C
Length: 2.91 in.
Diameter: —
Width: 1.91 in.
Height: 3.75 in.