Cornell DubilierFilm Paper Film CapacitorsZ50S3712N
Description
For New Design: Yes
Capacitance: 12.5 µF
Voltage AC: 370V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Width: 1.31 in.
Height: 3.25 in.
Length: 2.16 in.
Diameter: —
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 12.5 µF
Voltage AC: 370V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Width: 1.31 in.
Height: 3.25 in.
Length: 2.16 in.
Diameter: —
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The Z50S3712N is an oil-filled, metal-case AC film capacitor designed for motor run, UPS, and general purpose applications. It has a capacitance of 12.5 µF, a rated voltage of 370 VAC, and operates within a temperature range of -40°C to +70°C. The capacitor features a UL-approved pressure-sensitive interrupter for end-of-life protection and is filled with ESO (epoxidized soybean oil) for enhanced reliability. Its dimensions are 3.25 inches in height and 2.16 inches in base size. The part complies with EIA-456-A and UL810 standards and is RoHS compliant.
Datasheet Summary Powered by GS/AI
The Z50S3712N is an oil-filled, metal-case AC film capacitor designed for motor run, UPS, and general purpose applications. It has a capacitance of 12.5 µF, a rated voltage of 370 VAC, and operates within a temperature range of -40°C to +70°C. The capacitor features a UL-approved pressure-sensitive interrupter for end-of-life protection and is filled with ESO (epoxidized soybean oil) for enhanced reliability. Its dimensions are 3.25 inches in height and 2.16 inches in base size. The part complies with EIA-456-A and UL810 standards and is RoHS compliant.
For New Design: Yes
Capacitance: 12.5 µF
Voltage AC: 370V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Width: 1.31 in.
Height: 3.25 in.
Length: 2.16 in.
Diameter: —